EN
  • EN
  • DE
  • IT

LT1248IN

Part No LT1248IN
Manufacturer Linear Technology
Catalog PMIC - PFC (Power Factor Correction)
Description Power Factor Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205422-LT1248IN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1248IN CAD Model

Description

Introducing the LT1248IN Power Factor Correction Controller from Linear Technology

The LT1248IN is a robust and efficient Power Factor Correction (PFC) controller designed by Linear Technology, a brand synonymous with precision, reliability, and innovation in the field of analog integrated circuits. This high-performance component is engineered to significantly improve power factor and reduce harmonic distortion in AC-DC converters, making it an ideal solution for a wide range of power supply applications.

Key Features of LT1248IN

  • Enhanced Power Factor: With the LT1248IN, you can achieve near-unity power factor, which is essential for compliance with international power quality standards such as IEC 61000-3-2.
  • Minimum Harmonic Distortion: This controller is designed to minimize total harmonic distortion (THD), ensuring clean and reliable power delivery to sensitive electronic equipment.
  • Versatile Voltage Range: The LT1248IN operates over a wide input voltage range, accommodating various global AC power standards and providing flexibility in power supply design.
  • High-Efficiency Operation: By optimizing the power conversion process, the LT1248IN helps in achieving high efficiency, which leads to energy savings and reduced thermal stress on components.
  • Continuous Conduction Mode: The controller operates in continuous conduction mode (CCM), which is beneficial for applications requiring low noise and high power output.

Applications

The LT1248IN is suitable for a diverse set of applications, including:

  • AC-DC power supplies for desktop and server computers
  • Industrial power systems requiring high power factor
  • Telecommunications equipment
  • Flat panel display and TV power supplies
  • Electronic ballasts for lighting

Technical Specifications

The LT1248IN is packed with technical features that make it a top choice for power management solutions:

  • Package Type: PDIP-16
  • Operating Temperature Range: 0°C to 70°C
  • Boost or Flyback Topology
  • Feedforward Line Regulation
  • Multiplier Input for Precise Output Regulation
  • Current Mode Control for Fast Response

With the LT1248IN, designers and engineers can streamline the development of power supplies that meet stringent power quality requirements while maintaining efficiency and reliability. Its robust design and versatile features make it a go-to component for those seeking to enhance their power management systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.9694
ON Semiconductor
IC PFC CTL CCFF/CRM 26KHZ 16SOIC / PFC IC Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM) 26kHz 16-SOIC
Need more? Email Us
Infineon Technologies
IC PFC CTR AV CURR 200KHZ 20DIP
Lowest to $6.5194
ON Semiconductor
HIGH-VOLTAGE, MULTIMODE POWER FA
Lowest to $1.0835
Texas Instruments
IC PFC CTR AVERAGE 220KHZ 16SOIC
Lowest to $9.1838
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Lowest to $1.8993
Renesas Electronics America
POWER FACTOR CORRECTION / PFC IC
Need more? Email Us
ON Semiconductor
IC PFC CTL CCFF/CRM 26KHZ 14SOIC
Lowest to $1.9365
Texas Instruments
IC PFC CTRLR TRANSITION SOT23-6 / PFC IC Discontinuous (Transition) SOT-23-6
Lowest to $0.2161

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess