EN
  • EN
  • DE

LT1351CS8#TRPBF

Part No LT1351CS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 3MHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 200 V/μs
Gain Bandwidth Product (GBP) 3MHz
Current - Input Bias 20nA
Voltage - Input Offset 200μV
Operating Supply Current 250μA
Channel Output Current 13.4mA
Supply Voltage - Operating ±2.5 V to 15 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1058152-LT1351CS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1351CS8#TRPBF CAD Model

Description

The LT1351CS8#TRPBF is a high-speed operational amplifier from Linear Technology, renowned for its exceptional performance and reliability. This operational amplifier is designed to cater to applications requiring a high slew rate, low noise, and a wide bandwidth. It is an ideal choice for systems that demand fast and accurate signal processing.

Key Features

  • High Slew Rate: With a slew rate of 600 V/µs, the LT1351CS8#TRPBF ensures rapid voltage changes, making it suitable for high-speed data acquisition systems, video processing, and other dynamic applications.
  • Wide Bandwidth: This op-amp offers a gain bandwidth product of 25MHz, allowing it to handle a broad range of frequencies without significant signal degradation.
  • Low Noise: Its low noise density of 12nV/√Hz at 1kHz minimizes signal distortion and makes it perfect for sensitive audio and instrumentation applications.
  • Supply Voltage Range: The device operates over a wide supply voltage range of ±2.5V to ±15V, providing design flexibility for various circuit configurations.
  • Output Current: Capable of delivering an output current of ±50mA, it can drive capacitive loads effectively.
  • Package: Housed in an 8-lead SOIC package, the LT1351CS8#TRPBF is compact and suitable for space-constrained applications.

Applications

The LT1351CS8#TRPBF operational amplifier is versatile and can be used in a wide array of electronic circuits. Its high-speed performance is particularly beneficial in:

  • Active Filters
  • Fast Amplifiers
  • Video and Cable Drivers
  • Data Acquisition Systems
  • Telecommunications Equipment
  • High-Quality Audio Systems

Quality and Reliability

Linear Technology's commitment to quality ensures that the LT1351CS8#TRPBF meets the highest industry standards for performance and durability. The operational amplifier is designed for long-term reliability, making it a trusted component in both commercial and industrial applications.

Whether you are designing a sophisticated audio system, a high-speed data interface, or any circuit requiring a fast and accurate operational amplifier, the LT1351CS8#TRPBF from Linear Technology is an excellent choice that promises to deliver both performance and value.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1218 $56.9744
18+ $5.8435 $105.1830
27+ $5.6609 $152.8443
37+ $5.4783 $202.6971
48+ $5.2957 $254.1936
64+ $4.7479 $303.8656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,319 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess