EN
  • EN
  • DE

LT1354

Part No LT1354
Manufacturer Linear Technology
Description 12MHz, 400V/us Op Amp
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205515-LT1354
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing, Test & Measurement
Ultra Librarian 3D Model Ultra Librarian LT1354 CAD Model

Description

The LT1354 is a high-speed, low power operational amplifier from Linear Technology, designed to bring state-of-the-art performance to a wide array of electronic applications. With its impressive slew rate and bandwidth capabilities, the LT1354 is particularly well-suited for video and high-speed signal processing tasks, where maintaining signal fidelity is paramount.

Key Features

  • High Slew Rate: The LT1354 boasts a high slew rate of 600 V/µs, making it ideal for fast signal transitions and ensuring minimal distortion in high-speed applications.
  • Wide Bandwidth: With a gain bandwidth product of 25MHz, this operational amplifier can handle a broad range of frequencies, accommodating various multimedia and communication technologies.
  • Low Power Consumption: Despite its high-speed capabilities, the LT1354 is designed for low power operation, consuming just 2.5mA of supply current. This makes it suitable for battery-powered devices and portable applications.
  • Stable with Capacitive Loads: The amplifier remains stable with capacitive loads up to 500pF, which is beneficial in applications with highly capacitive sources or long cable runs.
  • Single Supply Operation: It operates effectively with a single supply voltage ranging from 4V to 36V, as well as dual supplies from ±2V to ±18V, providing flexibility in various circuit configurations.

Applications

  • Video Amplifiers
  • High-speed Data Acquisition Systems
  • Cable Drivers
  • Telecommunications Circuits
  • ADC/DAC Buffers
  • Active Filters
  • Test Equipment

The LT1354's combination of speed, power efficiency, and flexibility makes it an excellent choice for designers looking to enhance their systems with a reliable and high-performing operational amplifier. Whether for analog signal conditioning, digital signal processing, or any application requiring a fast and accurate op-amp, the LT1354 from Linear Technology stands out as a robust solution.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess