Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Amplifier Type Voltage Feedback
Slew Rate 600V/μs
Gain Bandwidth Product 25MHz
Current - Input Bias 120nA
Voltage - Input Offset 200μV
Supply Current 2mA
Current - Output / Channel 30mA
Supply Voltage , Single/Dual (±) ±2.5V ~ 15V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number LT1358
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1205526-LT1358CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1358CS8 CAD Model

Description

Product Overview: LT1358CS8

The LT1358CS8 from Linear Technology is a high-speed, low-power operational amplifier that is designed to offer a perfect blend of speed, precision, and power efficiency. This operational amplifier is a dual, high-performance device that comes in an 8-pin SO package, making it suitable for a wide range of applications including telecommunications, test equipment, and active filters.

Key Features

  • High Speed: With a gain bandwidth product of 50MHz and a slew rate of 20V/µs, the LT1358CS8 is capable of handling fast signal changes, making it ideal for high-speed amplifiers, buffers, and data acquisition systems.
  • Low Distortion: It offers low distortion performance, which is critical for audio and instrumentation applications where maintaining signal integrity is paramount.
  • Low Noise: The device boasts a low input noise voltage, which ensures that the signal quality is not compromised by additional noise, making it suitable for sensitive applications such as medical equipment and high-fidelity audio systems.
  • Single or Dual Supply Operation: The LT1358CS8 can operate from a single supply voltage of 4V to 36V, or dual supplies of ±2V to ±18V, providing flexibility in various circuit configurations.
  • Output Swing: It features rail-to-rail output swing, which maximizes the dynamic range especially in low supply voltage applications.

Applications

The versatility of the LT1358CS8 makes it an excellent choice for a multitude of applications. It is particularly useful in:

  • Video and Cable Drivers
  • ADC/DAC Buffers
  • Active Filters and Integrators
  • High-Frequency Signal Processing
  • Professional Audio Equipment
  • Telecommunications Systems

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1358CS8 is no exception. It is manufactured to the highest standards to ensure reliable performance in even the most demanding environments. Designers can trust in the robustness and longevity of this operational amplifier for their critical applications.

In summary, the LT1358CS8 from Linear Technology is a high-speed, low-power, and versatile operational amplifier that provides an optimal solution for a wide array of electronic applications where performance and efficiency are crucial.

You May Also Be Interested in

Linear Technology
1.2MHz, 0.4V/us Over-The-TopTM Micropower Rail-to-Rail Input and Output Op Amps
Lowest to $4.5185
ECAD model for LT1638CN8
ON Semiconductor
1.0 V, Rail-to-Rail, Dual Operational Amplifier | IC OPAMP GP 2 CIRCUIT 8SOIC
Need more? Email Us
ECAD model for MC33502DG
Texas Instruments
Advanced LinCMOS RAIL-TO-RAIL OUTPUT WIDE-INPUT-VOLTAGE OPERATIONAL AMPLIFIERS
Need more? Email Us
ECAD model for TLV2444CPWRG4
Linear Technology
Dual 90MHz, 22V/us 16-Bit Accurate Operational Amplifier
Lowest to $40.0253
ECAD model for LT1469CN8
STMicroelectronics
Wide Band, Rail-to-Rail Operational Amplifier with Standby Function | IC OPAMP GP 1 CIRCUIT 8TSSOP
Need more? Email Us
ECAD model for TSH81IPT
STMicroelectronics
WIDE BANDWIDTH AND MOS INPUTS SINGLE OPERATIONAL AMPLIFIER
Need more? Email Us
ECAD model for TSH321ID
Texas Instruments
HIGH SPEED FULLY DIFFERENTIAL I/O AMPLIFIERS
Lowest to $13.4967
ECAD model for THS4140CDGN
Analog Devices Inc.
Precision, Low Power BiFET Op Amp | IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
ECAD model for AD548KN
Texas Instruments
ADVANCED LINCMOS RAIL-TO-RAIL VERY LOW-POWER OPERATIONAL AMPLIFIERS
Lowest to $2.1528
ECAD model for TLV2252AIPWRG4

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.5455 $59.0910
5+ $24.2425 $121.2125
7+ $23.4849 $164.3943
9+ $22.7273 $204.5457
12+ $21.9697 $263.6364
16+ $19.6970 $315.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 359 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention