EN
  • EN
  • DE

LT1363

Part No LT1363
Manufacturer Linear Technology
Description 70MHz, 1000V/us Op Amp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205538-LT1363
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1363 CAD Model

Description

Product Overview: LT1363 - High Speed Operational Amplifier

The LT1363 is a high-performance operational amplifier (op-amp) from Linear Technology, designed to offer a unique blend of speed, precision, and low noise operation. This op-amp is part of a family of fast, high slew rate operational amplifiers with outstanding AC and DC performance.

Key Features

  • High Speed: With a gain bandwidth product of 70MHz and a slew rate of 1000V/µs, the LT1363 is engineered for applications requiring fast and accurate signal processing.
  • Low Distortion: It offers exceptionally low harmonic distortion, making it suitable for high-fidelity audio applications and signal conditioning.
  • Low Noise: The LT1363 boasts a low input noise voltage, ensuring a clean and precise amplification of signals.
  • Stable with Capacitive Loads: This operational amplifier can drive capacitive loads, which is beneficial for applications such as Digital-to-Analog Converter (DAC) buffer or ADC input amplifier.
  • Output Swing: The LT1363 can swing to within 1.5V of each supply rail, providing a wide dynamic range for single or dual supply operation.
  • Power Supply Range: It operates from a supply range of ±2.5V to ±15V, accommodating a variety of supply voltages for different applications.

Applications

The LT1363 is versatile and can be used in a wide array of applications, including:

  • Telecommunications
  • Video and CATV Amplifiers
  • Cable Drivers
  • ADC/DAC Buffers
  • High-speed Integrators
  • Active Filters
  • Test Equipment

Conclusion

The LT1363 from Linear Technology stands out as a high-speed operational amplifier that does not compromise on noise or precision. Whether it's for high-end audio, video broadcasting, or high-speed data acquisition, the LT1363 delivers performance that can meet the demands of critical applications. Its robust design and versatile features make it an excellent choice for designers looking to enhance their systems with a reliable and efficient op-amp.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1769 $58.8450
120+ $0.9656 $115.8720
190+ $0.9356 $177.7640
260+ $0.9055 $235.4300
330+ $0.8755 $288.9150
445+ $0.7854 $349.5030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess