EN
  • EN
  • DE

LT1366

Part No LT1366
Manufacturer Linear Technology
Description Dual and Quad Precision Rail-to-Rail Input and Output Op Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205544-LT1366
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1366 CAD Model

Description

Linear Technology LT1366 Dual and Quad Precision Rail-to-Rail Op Amps

The LT1366 series from Linear Technology represents a set of high-performance operational amplifiers that are designed to offer precision with rail-to-rail input and output characteristics. These op amps are particularly well-suited for applications requiring a wide input range and an output that swings close to the supply rails, ensuring maximum dynamic range in single or split supply operations.

Key Features:

  • Rail-to-Rail Input and Output: The LT1366 series can operate with input signals that extend beyond the power supply rails and also provide an output swing that reaches the rails, making them ideal for battery-powered and portable applications.
  • Low Offset Voltage: These op amps offer a low input offset voltage, which is critical for precision applications where error minimization is essential.
  • High Gain Bandwidth Product: With a high gain bandwidth product, the LT1366 series can handle a wide range of frequencies, making them suitable for high-speed signal processing tasks.
  • Low Noise: The design of the LT1366 ensures low noise performance, which is beneficial for sensitive analog circuits and critical signal processing.
  • Single or Dual Supply Operation: Flexibility in power supply configuration allows these op amps to be used in various circuit designs, ranging from 2.5V to ±15V supply voltages.

Applications:

  • Active Filters
  • Photodiode Amplifiers
  • Data Acquisition Systems
  • Battery-Powered Instruments
  • Signal Conditioning Circuits

The LT1366 series is available in both dual and quad configurations, providing options for designers to choose the appropriate package based on their specific requirements. The dual version, LT1366, comes in an 8-pin PDIP or SO package, while the quad version is available in a 16-pin PDIP or SO package. With their robust feature set, these op amps are highly versatile and can be integrated into a broad spectrum of electronic devices and systems.

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9071 $63.2568
18+ $6.4876 $116.7768
28+ $6.2855 $175.9940
38+ $6.0822 $231.1236
50+ $5.8801 $294.0050
66+ $5.2714 $347.9124
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess