EN
  • EN
  • DE

LT1462CS8#PBF

Part No LT1462CS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 175KHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 0.13 V/μs
Gain Bandwidth Product (GBP) 175kHz
Current - Input Bias 1pA
Voltage - Input Offset 600μV
Operating Supply Current 28μA
Channel Output Current 17mA
Supply Voltage - Operating ±5 V to 15 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 138029-LT1462CS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1462CS8#PBF CAD Model

Description

Product Overview: LT1462CS8#PBF

The LT1462CS8#PBF is a precision operational amplifier (op-amp) developed by Linear Technology, now part of Analog Devices, renowned for its high-quality analog ICs. This op-amp is designed for applications that require low noise, high speed, and precision. It is a versatile component suitable for a wide range of electronic circuits, including filters, integrators, photodiode amplifiers, and many other analog functions.

Key Features

  • Low Noise Performance: The LT1462CS8#PBF boasts exceptionally low noise levels, making it an ideal choice for audio applications and other sensitive instrumentation where signal integrity is paramount.
  • High Speed: With its fast settling time and slew rate, this op-amp can handle rapid changes in input signals without sacrificing accuracy, which is critical for high-speed data acquisition systems and fast-operating control circuits.
  • Precision: Precision is at the core of the LT1462CS8#PBF, providing stable and accurate performance over a range of operating conditions. This precision is essential for measurement and instrumentation applications where accuracy is crucial.
  • Wide Supply Range: The device can operate from a supply range of ±2.5V to ±15V, offering flexibility in various supply environments and compatibility with both dual and single supply operations.
  • Robust Package: Enclosed in an 8-lead SOIC package, the LT1462CS8#PBF is designed for durability and reliability, ensuring stable performance in a variety of electronic products.

Applications

The LT1462CS8#PBF is well-suited for a range of applications, including:

  • High-end audio equipment
  • Precision data systems
  • Medical instrumentation
  • Test and measurement gear
  • Active filters and integrators
  • Signal conditioning circuits

With its combination of low noise, high speed, and precision, the LT1462CS8#PBF from Linear Technology stands out as a high-performance operational amplifier that can enhance the performance and reliability of your electronic designs.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7490 $58.7450
11+ $9.6402 $106.0422
17+ $9.3390 $158.7630
23+ $9.0377 $207.8671
29+ $8.7365 $253.3585
39+ $7.8327 $305.4753
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 170 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess