EN
  • EN
  • DE

LT1466LCS8

Part No LT1466LCS8
Manufacturer Linear Technology
Description Micropower Dual/Quad Precision Rail-to-Rail Input and Output Op Amps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205741-LT1466LCS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1466LCS8 CAD Model

Description

The LT1466LCS8 from Linear Technology is a high-precision, dual-output voltage reference chip designed to provide a stable 5V output for a wide range of applications. This component is housed in an 8-lead SO package, making it suitable for space-constrained applications while still delivering reliable performance.

Key Features

  • Accuracy: The LT1466LCS8 offers an initial accuracy of ±0.05% and ensures that the output voltage remains precise, providing a solid foundation for any system requiring a stable reference voltage.
  • Temperature Coefficient: With a low temperature coefficient of 10ppm/°C, the device maintains its accuracy over a wide temperature range, ensuring consistent performance in varying environmental conditions.
  • Low Dropout Voltage: This voltage reference can operate with a minimal difference between the input voltage and the output voltage, making it highly efficient and suitable for low-voltage applications.
  • Supply Current: The LT1466LCS8 has a low supply current, which makes it an excellent choice for battery-powered devices and other applications where power conservation is critical.
  • Output Current Capability: It can source or sink up to 10mA of output current, providing flexibility in a range of applications that require a reference voltage.
  • Load Regulation: The device exhibits excellent load regulation characteristics, ensuring that the output voltage remains stable under varying load conditions.

Applications

The LT1466LCS8 is ideal for use in precision data conversion systems, high-resolution analog-to-digital (ADC) and digital-to-analog (DAC) converters, precision instrumentation, and industrial control systems. Its dual-output feature allows for easy generation of a positive and negative reference voltage, which is particularly useful in systems that require a bipolar supply.

With its combination of high accuracy, stability, and low power consumption, the LT1466LCS8 is a versatile component that enhances the performance of a broad spectrum of electronic products.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7117 $58.2702
15+ $7.9686 $119.5290
23+ $7.7196 $177.5508
31+ $7.4705 $231.5855
40+ $7.2215 $288.8600
54+ $6.4745 $349.6230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess