Products specifications

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type with Latch
Number of Elements 1
Output Type CMOS, Complementary, TTL
Voltage - Input Offset (Max) 2.5mV @ ±5V
Current - Input Bias (Max) 0.28μA @ ±5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 800μA
CMRR, PSRR (Typ) 100dB CMRR, 85dB PSRR
Propagation Delay (Max) 80ns
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1058560-LT1671CS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1671CS8#TRPBF CAD Model

Description

The LT1671CS8#TRPBF is a high-performance operational amplifier from Linear Technology, designed to offer a perfect blend of speed, power efficiency, and low noise operation. This op-amp is packaged in an 8-lead SOIC package and is available in tape and reel form, making it suitable for automated assembly processes.

Key Features

  • High Speed: With a slew rate of 600V/µs and a gain bandwidth product of 25MHz, the LT1671 is designed for applications requiring fast and accurate signal processing.
  • Low Power Consumption: The device operates with a supply current of just 2.5mA, which is significantly lower than comparable high-speed amplifiers, making it an excellent choice for power-sensitive applications.
  • Low Noise: The LT1671 maintains a low noise level with a total harmonic distortion plus noise (THD+N) figure of -80dB, ensuring signal integrity in high-fidelity audio and instrumentation applications.
  • Wide Supply Range: It can operate with a supply voltage range from ±2.5V to ±15V, providing design flexibility for both single and dual supply operations.
  • Rail-to-Rail Output: The output can swing to within 1.2V of each supply rail, enabling maximum dynamic range in high supply voltage applications.

Applications

The LT1671CS8#TRPBF is ideal for a wide range of applications, including:

  • Video and RF Amplification
  • Telecommunications
  • Test Equipment
  • High-Quality Audio Systems
  • Data Acquisition Systems
  • Active Filters
  • Buffer Amplifiers

Quality and Reliability

Linear Technology's commitment to quality ensures that the LT1671CS8#TRPBF meets the highest standards of performance and reliability. The device is manufactured using Linear Technology's advanced process technologies, ensuring that it delivers consistent performance even in the most demanding environments.

Conclusion

With its exceptional combination of speed, power efficiency, and low noise operation, the LT1671CS8#TRPBF from Linear Technology stands out as a superior choice for designers looking to optimize their high-performance systems without compromising on power consumption or signal quality.

You May Also Be Interested in

Microchip Technology
IC COMP PUSHPULL 1.6V DUAL 8MSOP
Lowest to $1.0595
ECAD model for MCP6542T-I/MS
Microchip Technology
IC COMP OPENDRN 1.6V SNGL 8-SOIC
Need more? Email Us
ECAD model for MCP6548-I/SN
Maxim Integrated
Comparator Dual ±5.5V/11V 8-Pin PDIP N / IC COMP DUAL LOW PWR W/REF 8DIP
Need more? Email Us
ECAD model for MAX932CPA+
Microchip Technology
IC COMP OPENDRN 1.6V QUAD14TSSOP
Lowest to $2.4062
ECAD model for MCP6549T-I/ST
Maxim Integrated
Comparator Dual 5.5V 8-Pin PDIP N / IC COMPAR HS DUAL 8-DIP
Lowest to $23.8954
ECAD model for MAX907EPA+
Maxim Integrated
Comparator Single 5.5V 8-Pin SOIC N Tube / IC COMP LOW PWR SNGL TTL 8SOIC
Lowest to $4.6609
ECAD model for MAX9013ESA+
Maxim Integrated
Comparator Quad ±5.5V/11V 16-Pin SOIC N / IC COMPARATOR OD 16-SOIC
Need more? Email Us
ECAD model for MAX974CSE+
Microchip Technology
IC COMP 1.6V SNGL P-P W/CS 8MSOP
Need more? Email Us
ECAD model for MCP6543-E/MS
Maxim Integrated
Comparator Quad ±5V/7V/10V 16-Pin SOIC N T/R / IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
ECAD model for MAX901AESE+T

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7955 $54.3640
18+ $5.5758 $100.3644
28+ $5.4016 $151.2448
39+ $5.2273 $203.8647
50+ $5.0531 $252.6550
67+ $4.5304 $303.5368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,290 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention