Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205758-LT1490AIDD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1490AIDD CAD Model

Description

LT1490AIDD Dual Micropower Operational Amplifier

The LT1490AIDD from Linear Technology is a high-performance, dual micropower operational amplifier that is designed to address the needs of a wide array of applications requiring low power consumption without compromising on precision and performance. This operational amplifier is ideal for battery-powered systems, portable devices, and any application where power efficiency is a critical parameter.

With its low supply current of only 40µA per amplifier, the LT1490AIDD is an excellent choice for energy-sensitive designs. Despite its low power consumption, this op-amp does not sacrifice performance, boasting a wide input common-mode voltage range that includes ground and extends to the positive supply. This feature allows for easy implementation in single-supply operations, simplifying circuit design and reducing component count.

The LT1490AIDD operates over a supply voltage range from 2V to 36V, or ±1V to ±18V for split supplies, providing flexibility in various power environments. The device also features a low input bias current of 250pA and a low offset voltage of 500µV, ensuring high accuracy in measurement and control systems.

Moreover, the operational amplifier is characterized by its low input offset voltage drift of only 2µV/°C, which guarantees stable performance over a wide temperature range. This makes the LT1490AIDD an excellent choice for industrial, automotive, and other environments where temperatures can fluctuate significantly.

The LT1490AIDD comes in a compact 8-lead MSOP package, which is suitable for space-constrained applications. Its robust design includes over-temperature and over-current protection, ensuring reliable operation under harsh conditions.

In summary, the LT1490AIDD from Linear Technology is a versatile, micropower dual operational amplifier that combines low power consumption with high precision and robust performance. Its wide input common-mode voltage range, low offset voltage, and stability over temperature make it an ideal choice for a broad range of applications where efficiency and accuracy are paramount.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2632 $51.3160
12+ $8.4211 $101.0532
19+ $8.1579 $155.0001
26+ $7.8948 $205.2648
33+ $7.6316 $251.8428
44+ $6.8422 $301.0568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,504 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention