Products specifications Report Issue?

Win Source Part Number 1118295-LT1490CMS8LTBB
Categories Custom Parts
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1490CMS8LTBB CAD Model

Description

The LT1490CMS8LTBB is a high-quality, dual operational amplifier (op-amp) from Linear Technology, renowned for its micropower consumption and precision performance. This device is part of Linear Technology's commitment to providing energy-efficient and reliable components for various electronic applications.

Key Features

  • Low Power Consumption: The LT1490CMS8LTBB is designed to operate with a very low supply current, making it ideal for battery-powered applications and portable devices where power efficiency is crucial.
  • Wide Supply Range: It has an impressive supply voltage range from 2V to 36V for single supply operation and ±1V to ±18V for dual supply configurations, providing flexibility in different circuit designs.
  • Input Offset Voltage: This op-amp boasts a low input offset voltage, which enhances the accuracy of analog circuits and reduces the need for external calibration.
  • Output Characteristics: The LT1490CMS8LTBB can drive loads up to 20mA while maintaining excellent linearity, making it suitable for driving a wide range of output devices.
  • Package: It is available in an MSOP-8 package, which is compact and suitable for space-constrained applications.

Applications

The versatility of the LT1490CMS8LTBB allows it to be used in a myriad of applications, including:

  • Portable Instrumentation
  • Battery-Operated Systems
  • Sensor Amplifiers
  • Data Acquisition Systems
  • Medical Devices
  • Low Voltage Applications

Technical Specifications

Parameter Value Number of Channels 2 Supply Current per Channel 50µA Input Offset Voltage 500µV max Operating Temperature Range -40°C to +85°C

In summary, the LT1490CMS8LTBB from Linear Technology is a dual micropower operational amplifier that offers a combination of low power consumption, wide supply voltage range, and precision performance. Its compact packaging and robust feature set make it a preferred choice for designers looking to optimize their systems for power efficiency and reliability.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.5323
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention