EN
  • EN
  • DE

LT1501CS8

Part No LT1501CS8
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFG INV 3.3V 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Cuk, Flyback
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 1.8V
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 700mA (Switch)
Frequency - Switching Up to 500kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 206725-LT1501CS8
Ultra Librarian 3D Model Ultra Librarian LT1501CS8 CAD Model

Description

Linear Technology LT1501CS8 Voltage Regulator

The LT1501CS8 is a robust and efficient voltage regulator designed by Linear Technology, renowned for its high-quality power management solutions. This particular model is a part of their extensive range of monolithic integrated circuits specifically engineered to provide stable and reliable voltage regulation in a variety of electronic applications.

Key Features:

  • Adjustable Output: The LT1501CS8 offers an adjustable output voltage, giving designers flexibility to tailor the output to their specific needs, which is essential for a wide range of applications.
  • High Efficiency: Designed with efficiency in mind, the LT1501CS8 ensures minimal power loss during voltage regulation, making it suitable for battery-powered devices where power conservation is critical.
  • Low Dropout: The low dropout voltage characteristic of this regulator allows it to continue providing a regulated output even when the input-to-output voltage differential is very small, ensuring consistent performance across a range of input voltages.
  • Thermal Protection: The device includes built-in thermal protection that safeguards it against damage from overheating, enhancing its durability and reliability in demanding situations.
  • Current Limiting: The integrated current limiting feature prevents damage to the regulator and the downstream components by restricting the output current during overload conditions.
  • Package: The LT1501CS8 comes in an 8-lead SOIC package, which is compact and suitable for space-constrained applications while still allowing for adequate heat dissipation.

Applications:

The versatility of the LT1501CS8 makes it an ideal choice for a broad spectrum of applications. It is particularly well-suited for portable devices, instrumentation, microprocessor supply, and other electronic equipment requiring a stable and efficient power supply.

Conclusion:

Overall, the LT1501CS8 from Linear Technology stands out as a reliable and efficient solution for voltage regulation needs. Its combination of flexibility, efficiency, and protective features make it a go-to choice for engineers and designers looking to enhance the performance and longevity of their electronic products.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $66.2647 $66.2647
3+ $54.3705 $163.1115
4+ $52.6715 $210.6860
5+ $50.9725 $254.8625
6+ $49.2735 $295.6410
8+ $44.1764 $353.4112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess