EN
  • EN
  • DE

LT1512CGN

Part No LT1512CGN
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC BATT CHRGR CONST I/V 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Battery Chemistry Multi-Chemistry
Number of Cells 1
Current - Charging Constant - Programmable
Charge Current - Max 1A
Maximum Supply Voltage 25V
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SSOP
Win Source Part Number 072284-LT1512CGN
Ultra Librarian 3D Model Ultra Librarian LT1512CGN CAD Model

Description

The LT1512CGN is a highly versatile and efficient battery charger integrated circuit designed by Linear Technology, a company renowned for its high-performance analog integrated circuits. This product is specifically tailored for charging a wide array of battery types, including NiCd, NiMH, Lead-Acid, and Li-Ion batteries, making it an ideal choice for diverse applications.

Key Features:

  • SEPIC Design: The LT1512CGN employs a Single-Ended Primary Inductor Converter (SEPIC) design, which enables it to provide a charging voltage that can be either higher or lower than the input voltage. This flexibility makes it suitable for applications where the power supply voltage can vary widely.
  • High Efficiency: With its capability to operate at up to 96% efficiency, the LT1512CGN ensures minimal power loss during the battery charging process, making it an energy-efficient solution for portable devices.
  • Programmable Charging Current: Users can set the desired constant charging current up to 1.5A by selecting the appropriate sense resistor, allowing for customization based on the specific requirements of the battery being charged.
  • Wide Input Voltage Range: The device can handle input voltages from 4.5V to 25V, accommodating various power sources and ensuring reliable operation even with fluctuating input conditions.
  • Low Dropout Operation: The LT1512CGN's low dropout voltage ensures efficient charging even when the input voltage is close to the battery voltage, maximizing the use of available power.

Applications:

The LT1512CGN is suitable for a variety of applications, including but not limited to:

  • Portable electronics
  • Handheld devices
  • Backup battery systems
  • Industrial and automotive battery charging

Package and Availability:

The LT1512CGN comes in a 16-lead SSOP package, offering a compact solution for space-constrained applications. Its robust design ensures reliable performance in challenging environments. Check with Linear Technology or authorized distributors for availability and pricing.

Overall, the LT1512CGN stands out as a flexible and efficient charging solution that can adapt to various power requirements and battery chemistries, making it a valuable component for designers looking to create sophisticated charging systems.

You May Also Be Interested in

Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess