Products specifications

Manufacturer Linear Technology
Win Source Part Number 1205943-LT1612EMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1612EMS8 CAD Model

Description

Product Overview: LT1612EMS8 by Linear Technology

The LT1612EMS8 is a versatile and compact step-up DC/DC converter from Linear Technology, a renowned manufacturer in the field of power management solutions. This product is engineered to meet a wide range of voltage boost requirements, making it an ideal choice for battery-powered applications where the input voltage is lower than the output voltage.

Key Features

  • Adjustable Output Voltage: The LT1612EMS8 allows for an adjustable output voltage, which can be set by the user with external resistors. This flexibility ensures that the device can be tailored to power a variety of circuits that require different voltage levels.
  • High Frequency Operation: Operating at a switching frequency of 1.4MHz, this converter facilitates the use of small, low-cost capacitors and inductors, reducing the overall footprint and cost of the power supply design.
  • Low Battery Supply Voltage: With the capability to start up from as low as 1.8V and operate down to 1.0V, the LT1612EMS8 is particularly suitable for single-cell or dual-cell battery applications.
  • High Efficiency: The device features high efficiency, which is crucial for prolonging battery life in portable devices.
  • Small Package: Housed in an MSOP-8 package, the LT1612EMS8 requires minimal space on a circuit board, making it an excellent choice for space-constrained applications.

Applications

The LT1612EMS8 is adept at powering devices that require a fixed or adjustable output voltage higher than the available input voltage. It is commonly used in:

  • Portable Electronics
  • Handheld Medical Devices
  • GPS Receivers
  • Wireless and DSL Modems
  • PCMCIA/PCI Power Supplies

Reliability and Performance

With Linear Technology's reputation for high-quality power components, the LT1612EMS8 is designed to deliver reliable performance over a wide range of operating conditions. Its robustness and efficiency make it a preferred choice for designers looking to create compact, power-efficient products.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.5600 $66.5600
62+ $2.1008 $130.2496
96+ $2.0348 $195.3408
132+ $1.9688 $259.8816
170+ $1.9029 $323.4930
228+ $1.7062 $389.0136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,787 pieces
MOQ: 26 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention