Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Linear Technology
Win Source Part Number 302663-LT1613CS51
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1613CS51 CAD Model

Description

Introducing the LT1613CS5#1 Step-Up DC/DC Converter

The LT1613CS5#1, crafted by Linear Technology, is a highly efficient, compact, and versatile step-up DC/DC converter specifically designed for applications that require a small footprint and minimal external components. This innovative power management solution is ideal for portable devices, where space is at a premium and power efficiency is paramount.

Key Features

  • High Frequency Operation: The LT1613CS5#1 operates at a switching frequency of 1.2MHz, allowing for the use of small, low-cost capacitors and inductors. This high frequency also translates to a faster response time and reduced noise in the power supply design.
  • Wide Input Voltage Range: It can accept input voltages from 1.8V to 12V, making it extremely versatile for various applications, from single-cell batteries to higher voltage sources.
  • Adjustable Output Voltage: The output voltage is adjustable and can deliver up to 36V, providing flexibility for different circuit requirements.
  • High Efficiency: With efficiencies up to 96%, the LT1613CS5#1 ensures minimal power loss, which is crucial for battery-powered applications.
  • Low Shutdown Current: The shutdown current is less than 1µA, which is beneficial for preserving battery life in portable devices when they are turned off or in standby mode.
  • Tiny Packaging: The device comes in a SOT-23-5 package, known for its small size, which is perfect for space-constrained applications.

Applications

The LT1613CS5#1 is a fantastic choice for a wide array of applications, including but not limited to:

  • Portable Electronics
  • GPS Devices
  • Digital Cameras
  • Medical Instruments
  • Wireless Transmitters
  • Small LCD Displays

Its robust design ensures reliable performance even in the most demanding situations, making it a go-to power solution for designers and engineers looking to enhance the efficiency and functionality of their portable and compact electronic systems.

Conclusion

The LT1613CS5#1 from Linear Technology is a testament to the company's commitment to providing high-quality, innovative power solutions. Its combination of high efficiency, flexible voltage options, and compact size makes it an excellent choice for those looking to optimize their power management systems in small-scale electronics.

You May Also Be Interested in

Texas Instruments
IC REG BUCK 1.8V 600MA 6USON
Need more? Email Us
ECAD model for LM3677LEE-1.8/NOPB
Texas Instruments
IC REG BUCK ADJ 2.5A 16DSBGA
Lowest to $2.6078
ECAD model for TPS62366BYZHT
Texas Instruments
IC REG BUCK ADJ 6A 16HTSSOP
Need more? Email Us
ECAD model for LM20136MHE/NOPB
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3A 8QFN
Need more? Email Us
ECAD model for MPQ4423GQ-AEC1-P
Renesas Electronics America
IC REG BUCK 3.3V 500MA 6UTDFN
Need more? Email Us
ECAD model for ISL9104AIRUNZ-T7A
Maxim Integrated
IC REG BUCK 1.25V QUAD 28TQFN
Need more? Email Us
ECAD model for MAX20021ATIB/V+
National Semiconductor (TI)
IC REG BUCK ADJ 650MA 8USMD
Need more? Email Us
ECAD model for LM3202TL/NOPB
Renesas Electronics America
IC REG BUCK BST 3.5V 2A 25WLCSP
Need more? Email Us
ECAD model for ISL91110II2AZ-T7A
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3A 12QFN
Need more? Email Us
ECAD model for MP28258DD-A-LF-P

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention