EN
  • EN
  • DE

LT1640HIS8

Part No LT1640HIS8
Manufacturer Linear Technology
Description Negative Voltage Hot Swap Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206016-LT1640HIS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1640HIS8 CAD Model

Description

The LT1640HIS8 is a sophisticated negative voltage hot swap controller designed by Linear Technology to enable safe board insertion and removal from a live backplane. This innovative component is housed in an 8-lead SO package, offering a compact solution for systems that require negative voltage power management.

Key Features:

  • Voltage Range: The LT1640HIS8 operates over a wide input voltage range, making it suitable for various applications that utilize negative supply voltages.
  • Integrated Circuit Protection: With its built-in overcurrent protection and circuit breaker functionality, the LT1640HIS8 ensures the protection of both the motherboard and the cards being hot-swapped.
  • Adjustable Current Limit: Users can set the current limit threshold via an external resistor, providing flexibility and precision tailored to specific system requirements.
  • Timing Control: The device includes adjustable timer circuits that control the duration of the overcurrent condition before the circuit breaker trips, adding an extra layer of safety.
  • Gate Drive for External N-Channel MOSFET: The controller drives an external N-Channel MOSFET, which allows for efficient control of the negative supply line during insertion and removal processes.

Applications:

The LT1640HIS8 is ideal for a variety of applications that require reliable hot swap capabilities with negative voltages. These include:

  • Telecommunications equipment
  • Datacom infrastructure
  • Network servers and storage systems
  • Industrial systems

Reliability and Performance:

Linear Technology's commitment to high-quality design and manufacturing is evident in the LT1640HIS8 controller. The device's robust feature set ensures reliable performance in demanding environments, making it a trusted choice for engineers and system designers seeking to incorporate hot swap functionality into their negative voltage systems.

For detailed specifications, application notes, and additional resources, please refer to the official Linear Technology LT1640HIS8 datasheet.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,198 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess