Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I²C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size -
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 17x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number PIC16F1516
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1368778-PIC16F1516-E/SS
Ultra Librarian 3D Model Ultra Librarian PIC16F1516-E/SS CAD Model

Description

Microchip Technology's PIC16F1516-E/SS Microcontroller

The PIC16F1516-E/SS from Microchip Technology is a high-performance, 8-bit microcontroller that combines intelligent analog and digital peripherals with low power consumption, making it an ideal solution for a wide range of applications. This microcontroller is part of the PIC16F family, known for its robustness, flexibility, and ease-of-use in embedded systems.

Key Features

  • CPU: The device features a PIC architecture with a maximum speed of 20 MHz, providing a solid foundation for applications that require reliable control operations.
  • Memory: It comes with 14 KB of flash memory for program storage, 1 KB of RAM for data operations, and 256 bytes of EEPROM for non-volatile data storage.
  • I/O Pins: The microcontroller offers 22 I/O pins, allowing for flexible connection to peripherals and external devices.
  • Analog Features: It includes 12-channel, 10-bit Analog-to-Digital Converter (ADC), which allows for precise measurement of analog signals, essential for sensor interfacing and data acquisition tasks.
  • Timers: Equipped with several timers, including two 8-bit and two 16-bit timers, the PIC16F1516-E/SS provides accurate timing operations for tasks like pulse width modulation and event scheduling.
  • Communication Peripherals: The device supports various communication protocols, including I2C, SPI, and EUSART, which are vital for serial communication with sensors, memory, and other microcontrollers.
  • Power Management: With its Power-Saving Sleep mode, the microcontroller can significantly reduce power consumption when the device is idle, making it suitable for battery-operated applications.

Package and Quality

The PIC16F1516-E/SS is available in a 20-pin SSOP (Shrink Small Outline Package) that is suitable for space-constrained applications. Microchip Technology provides extensive support and documentation, ensuring ease of integration and reliability. It is designed to meet industrial temperature ranges, making it a versatile choice for both commercial and industrial environments.

Applications

This microcontroller is well-suited for applications in automotive systems, consumer electronics, industrial automation, and medical devices. Its rich set of features and low power consumption make it an excellent choice for designers looking to create sophisticated and power-efficient systems.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
ECAD model for PIC24LC256-I/SM
Renesas Electronics America
Silicon N Channel Power MOS FET High Speed Power Switching
Need more? Email Us
ECAD model for HAT2057RA
Microchip Technology
IC MCU 16BIT 128KB FLASH 28QFN
Lowest to $12.5325
ECAD model for PIC24HJ128GP502-I/MM
Microchip Technology
IC MCU 32BIT 128KB FLASH 44TQFP
Lowest to $19.2046
ECAD model for PIC32MX250F128D-I/PT
Microchip Technology
Need more? Email Us
ECAD model for PIC24FJ64-I/PT
Microchip Technology
IC MCU 16BIT 32KB FLASH 44TQFP
Lowest to $24.4363
ECAD model for PIC24HJ32GP304-I/PT
Microchip Technology
Need more? Email Us
ECAD model for PIC25LC320ISN
Microchip Technology
Need more? Email Us
ECAD model for PIC24LC16B
Infineon Technologies
16-Bit Single-Chip Microcontroller
Lowest to $70.0704
ECAD model for SAK-XC161CJ-16F40F

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention