EN
  • EN
  • DE

LT1640L

Part No LT1640L
Manufacturer Linear Technology
Description Negative Voltage Hot Swap Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206017-LT1640L
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1640L CAD Model

Description

The LT1640L from Linear Technology is a specialized integrated circuit designed to manage the insertion and removal of boards in a live system. This hot swap controller is tailored for negative supply voltages, making it an essential component for systems that require uninterrupted operation and maintenance.

Key Features

  • Hot Swap Control: The LT1640L allows a board to be safely inserted and removed from a live backplane without causing glitches or disruptions to the system's power supply.
  • Negative Voltage Operation: It is specifically designed to function with negative supply voltages, which is critical for certain communication and industrial applications.
  • Adjustable Current Limit: The device offers an adjustable current limit feature that helps protect the power source and load from overcurrent conditions.
  • Circuit Breaker Function: The built-in circuit breaker function ensures additional protection by interrupting the connection in response to prolonged overcurrent conditions.
  • Gate Drive for External N-Channel MOSFET: The LT1640L provides a gate drive for an external N-Channel MOSFET, which allows for efficient control of the power connection.
  • Under Voltage Lockout: An under voltage lockout (UVLO) feature ensures that the MOSFET remains off when the supply voltage is insufficient, preventing malfunction.

Applications

The LT1640L is well-suited for a variety of applications, particularly in systems where reliability and uptime are critical. These include:

  • Telecommunications equipment
  • Network servers and routers
  • Industrial systems
  • Datacom and telecom racks

Technical Specifications

The LT1640L operates with a supply voltage range that accommodates various negative voltage rails commonly found in industrial and communication systems. It also features a compact package that can be easily integrated into existing designs.

In conclusion, the LT1640L by Linear Technology is a robust solution for managing the hot swapping of boards in negative voltage environments. Its comprehensive protection features and adaptability to various applications make it an invaluable component for ensuring system stability and continuity.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2631 $59.6834
34+ $3.4973 $118.9082
52+ $3.3888 $176.2176
71+ $3.2790 $232.8090
92+ $3.1705 $291.6860
122+ $2.8425 $346.7850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess