EN
  • EN
  • DE

LT1640LCS8

Part No LT1640LCS8
Manufacturer Linear Technology
Description Negative Voltage Hot Swap Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1206018-LT1640LCS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1640LCS8 CAD Model

Description

The LT1640LCS8 is a sophisticated negative voltage hot swap controller designed by Linear Technology to facilitate the safe insertion and removal of electronic cards from live backplanes. This product is housed in a compact 8-lead SO package, making it an excellent choice for space-constrained applications.

Key Features

  • Hot Swap Control: The LT1640LCS8 allows for the safe insertion of boards by controlling an external N-channel MOSFET to gently power up capacitors, thereby minimizing inrush current and preventing system glitches.
  • Voltage Range: It operates over a wide voltage range, accommodating systems that utilize negative supply voltages, which is particularly beneficial for telecommunications and data networking infrastructures.
  • Circuit Protection: This device includes overcurrent protection, which is triggered if the load current exceeds a preset threshold, thereby protecting both the backplane and the card from potential damage.
  • Status Reporting: The LT1640LCS8 provides a status flag output that can be used to signal a microcontroller or other monitoring devices in the event of an overcurrent condition or if the MOSFET is in the off state.
  • Adjustable Current Limit: The current limit threshold can be set to desired levels using a single external resistor, offering flexibility to match the requirements of various applications.
  • Undervoltage Lockout: It features an undervoltage lockout which ensures that the controller remains off if the supply voltage is too low, thus preventing malfunction.

Applications

The LT1640LCS8 is ideal for a range of applications, particularly where negative supply voltages are common. This includes:

  • Telecommunications systems
  • Data networking equipment
  • Industrial systems
  • Negative voltage power distribution systems

In summary, the LT1640LCS8 from Linear Technology is a versatile and reliable solution for managing negative voltage power supplies in hot swap scenarios. Its robust feature set ensures both safety and functionality in critical electronic systems.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8390 $59.6190
50+ $2.3296 $116.4800
77+ $2.2566 $173.7582
106+ $2.1839 $231.4934
137+ $2.1111 $289.2207
184+ $1.8927 $348.2568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess