EN
  • EN
  • DE

LT1672CS8#PBF

Part No LT1672CS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 12KHZ RRO 8SO / Op Amp Single Precision Amplifier R-R I/O ±18V/36V 8-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series Over-The-Top
Packaging Tube
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 0.005 V/μs
GBP - Gain Bandwidth Product 12kHz
Current - Input Bias 25pA
Voltage - Input Offset 200μV
Operating Supply Current 1.9μA
Output Current per Channel 1.5mA
Dual Supply Voltage (±) 2.2 V ~ 36 V, ±1.1 V ~ 18 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Win Source Part Number 780592-LT1672CS8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1672
Introduction Date February 07, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1672CS8#PBF CAD Model

Description

The LT1672CS8#PBF is a high-performance, low-power operational amplifier from Linear Technology, a renowned brand in the field of analog integrated circuits. This operational amplifier, or op-amp, is designed to offer precision and stability, making it an ideal choice for a wide range of applications, including sensor interfacing, active filters, and data acquisition systems.

Key Features

  • Low Noise Performance: The LT1672CS8#PBF boasts excellent noise characteristics, ensuring a clean and accurate signal amplification, which is crucial for sensitive applications.
  • High Output Drive: Capable of delivering a high output current, this op-amp can drive heavy loads while maintaining a low distortion level.
  • Low Power Consumption: It is designed for power-sensitive applications, offering a balance between performance and power efficiency.
  • Rail-to-Rail Output: The device features rail-to-rail output swing, which provides the maximum possible dynamic range at the output, a vital attribute for single-supply operations.
  • Single or Dual Supply Operation: This versatile op-amp can be powered from a single supply of 2.7V to 36V or a dual supply of ±1.35V to ±18V, offering flexibility in various circuit configurations.
  • Robust Thermal Performance: Housed in an 8-lead SOIC package, the LT1672CS8#PBF is designed to ensure reliable operation even in environments with challenging thermal conditions.

Applications

The LT1672CS8#PBF is suitable for a variety of applications that require high precision and low power consumption. Its robust design makes it an excellent choice for:

  • Portable Instrumentation
  • Battery-Powered Devices
  • Analog Signal Conditioning
  • Active Filters and Buffers
  • Data Conversion Systems
  • Medical Equipment

Quality and Reliability

Linear Technology is committed to delivering products of the highest quality. The LT1672CS8#PBF operational amplifier is no exception, meeting rigorous standards for performance and reliability. It is a testament to Linear Technology's dedication to providing industry-leading solutions that meet the needs of modern electronic systems.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess