Products specifications

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tape and Reel
Type Multiplexer
Applications Drivers, Processing, Switching
Mounting Style SMD
Manufacturer Package 16-SSOP
Supplier Device Package 16-SSOP
Family Part Number LT1675
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 724706-LT1675CGN#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1675CGN#TR CAD Model

Description

Overview of the LT1675CGN#TR

The LT1675CGN#TR is a high-performance, versatile integrated circuit developed by Linear Technology, designed to cater to the needs of advanced video and high-speed signal processing applications. It is a key component in creating sharp, clear visuals in a variety of electronic devices, such as televisions, monitors, and professional video equipment.

Key Features

  • Multiple Video Channels: The LT1675CGN#TR is equipped with three high-speed video amplifiers, making it well-suited for RGB or YPbPr signal processing.
  • Wide Bandwidth: With a bandwidth of 400MHz, it ensures minimal signal distortion and a high degree of fidelity for video signals, contributing to excellent image quality.
  • Low Power Consumption: The device is designed for efficiency, consuming low power which makes it ideal for portable and battery-operated devices.
  • Adjustable Gain and Filter: It offers an internally fixed gain of 2 or an adjustable gain with external resistors, providing flexibility for various design requirements. Additionally, it includes an integrated low-pass filter that can be bypassed if not needed.
  • Shutdown Feature: To further conserve power, the LT1675CGN#TR includes a shutdown feature that reduces power consumption when the device is not in active use.

Package and Quality

The LT1675CGN#TR is packaged in a 16-pin narrow SSOP, providing a compact footprint for space-constrained applications. Its surface-mount design is suitable for modern, automated manufacturing processes. Linear Technology ensures high reliability and performance, with rigorous testing and quality control measures in place for their products.

Applications

This integrated circuit is commonly used in:

  • High-Definition Television Sets
  • Video Projectors
  • Computer Monitors
  • Video Amplification Systems
  • Video Cameras
  • Other Video Processing Equipment

The LT1675CGN#TR from Linear Technology is an excellent choice for designers looking for a high-quality, reliable video amplification solution. Its combination of performance, efficiency, and versatility makes it a valuable component in any video signal processing application.

You May Also Be Interested in

Maxim Integrated
DVI/HDMI 2:4 Low-Frequency Fan Out Switch | IC SW DVI/HDMI 2:4 BIDIR 64-TQFP
Need more? Email Us
ECAD model for MAX4814EECB+
Texas Instruments
TV TUNER IC | IC TV TUNER 30-TSSOP
Lowest to $2.6755
ECAD model for SN761681DBT
Texas Instruments
IC VIDEO CCD SIGNAL PROC 48LQFP
Need more? Email Us
ECAD model for VSP2272Y
ON Semiconductor
IMAGE SENSOR
Lowest to $20.0626
ECAD model for AP0100AT2L00XUGA0-DR
ON Semiconductor
IC VID IMAGE SGNL PROC 100VFBGA / Video Processor IC 100-VFBGA (7x7) Package
Lowest to $12.3724
ECAD model for AP0202AT2L00XPGA0-DR
Gennum
CONSUMER CIRCUIT, BIPOLAR
Need more? Email Us
ECAD model for GS9004ACKB
Texas Instruments
CCD VERTICAL DRIVER FOR DIGITAL CAMERAS | IC CCD VERTICAL DVR 30TSSOP
Lowest to $12.6143
ECAD model for VSP1900DBTG4
Analog Devices Inc.
Triple Skew-Compensating Video Delay Line with Analog and Digital Control | IC ANLG VIDEO DELAY LINE 32LFCSP
Lowest to $118.9956
ECAD model for AD8120ACPZ-R7
Gennum
GENNUM TELECOM CIRCUIT 1-FUNC
Lowest to $7.5301
ECAD model for GS1515-CQM

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0942 $60.3768
9+ $12.3850 $111.4650
13+ $11.9980 $155.9740
18+ $11.6110 $208.9980
23+ $11.2239 $258.1497
30+ $10.0628 $301.8840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,000 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention