The SN761681DBT is a high-performance integrated circuit from Texas Instruments, designed for the world of digital TV signal reception. This advanced tuner IC is capable of receiving both analog and digital signals, making it a versatile choice for a wide range of television and multimedia applications.
Key Features
- Dual-Band Support: The SN761681DBT operates in both the VHF and UHF bands, ensuring compatibility with a broad spectrum of broadcast frequencies.
- Integrated RF Amplifier: With an integrated low-noise amplifier (LNA), this IC offers enhanced signal strength and improved reception quality, reducing the need for external components.
- Low Power Consumption: Designed with power efficiency in mind, the SN761681DBT is ideal for portable devices where battery life is critical.
- High Integration: This IC integrates multiple functions, including a mixer, oscillator, and IF selectivity, which simplifies design and saves on board space.
- Flexible Interface: It features a simple and flexible interface that is compatible with various microcontrollers, making it easy to integrate into existing designs.
Applications
The SN761681DBT is well-suited for a variety of applications, ranging from traditional television sets to modern digital TV receivers. Its versatility also makes it ideal for:
- Set-top boxes
- Portable TV devices
- PC TV tuners
- Automotive TV systems
Technical Specifications
Parameter
Value
Supply Voltage
2.3V to 3.6V
Operating Frequency Range
VHF: 177.5MHz to 226.5MHz, UHF: 474MHz to 858MHz
Package
30-TFSOP (0.173", 4.40mm Width)
For designers and engineers looking to integrate a reliable and high-quality tuner into their digital TV systems, the SN761681DBT from Texas Instruments offers the perfect blend of performance, integration, and efficiency.