Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Type with Latch
Number of Elements 1
Output Type CMOS, Complementary, Rail-to-Rail, TTL
Supply Voltage , Single/Dual (±) 2.4V ~ 12V, ±2.4V ~ 6V
Voltage - Input Offset (Maximum) 5mV at 5V
Current - Input Bias (Maximum) 5μA at 5V
Current - Output 20mA
Current - Quiescent (Maximum) 22mA
CMRR, PSRR 75dB CMRR, 85dB PSRR
Propagation Delay (Maximum) 6ns
Hysteresis 100mV
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-TSSOP, 8-MSOP
Mounting Style SMD
Supplier Device Package 8-MSOP
Family Part Number LT1711
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1206051-LT1711IMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1711IMS8 CAD Model

Description

The LT1711IMS8 is a state-of-the-art high-speed comparator from Linear Technology, designed to provide ultra-fast and reliable performance for a wide range of applications. This precision device is ideal for systems that require quick response times and high accuracy, such as signal processing, data communication, and control systems.

Key Features

  • Fast Propagation Delay: The LT1711IMS8 boasts an impressive propagation delay of only 4.5ns, making it one of the fastest comparators in its class. This ensures rapid signal processing and timely decision-making in critical applications.
  • Low Voltage Operation: It operates from a supply voltage range of 2.7V to 7V, allowing for flexibility in both low and standard voltage systems, and making it suitable for battery-powered and portable devices.
  • Low Power Consumption: Despite its high-speed performance, the LT1711IMS8 consumes minimal power, with a typical supply current of only 2.5mA. This feature is particularly beneficial for energy-sensitive applications.
  • Overdrive and Input Offset Voltages: The comparator is designed to handle overdrive conditions gracefully and features a low input offset voltage, which enhances the accuracy of the device.
  • Rail-to-Rail Output: The output stage of the LT1711IMS8 can swing within 10mV of both supply rails, providing maximum output dynamic range, which is especially useful in single-supply operations.
  • Robust Design: This comparator is equipped with input stages that are designed to be immune to latch-up, ensuring reliable operation even under stressful conditions.

Applications

The LT1711IMS8's high-speed characteristics and robust design make it suitable for a variety of applications, including:

  • High-Speed Differential Line Receivers
  • Zero-Crossing Detectors
  • Window Comparators
  • Pulse and Square Wave Shapers
  • High-Speed Sampling Circuits
  • Analog-to-Digital Converters (ADCs)
  • High-Speed Triggers

Package and Quality

The LT1711IMS8 is available in an 8-lead MSOP package, providing a compact solution that is suitable for space-constrained applications. Linear Technology ensures high-quality and reliability, with each device rigorously tested to meet stringent industry standards.

Whether you are designing a high-speed communication system or an efficient control mechanism, the LT1711IMS8 from Linear Technology is an excellent choice for achieving fast, accurate, and reliable performance.

You May Also Be Interested in

Maxim Integrated
Comparator Dual R-R I/O 5.5V 8-Pin SOIC N / IC COMPARATOR R-R 8-SOIC
Lowest to €5.9649
ECAD model for MAX968ESA+
Microchip Technology
IC COMP PUSHPLL 1.6V SGL SOT23-5
Lowest to €0.3365
ECAD model for MCP6541T-I/OT
Microchip Technology
IC COMP OPENDRN 1.6V QUAD14TSSOP
Lowest to €2.1851
ECAD model for MCP6549T-I/ST
Microchip Technology
IC COMP SNGL W/REF SC70-5
Lowest to €1.1183
ECAD model for MIC842NYC5-TR
Maxim Integrated
Comparator Single R-R I/O ±2.75V/5.5V 8-Pin SOIC N / IC COMPARATOR R-R 8-SOIC
Lowest to €3.5299
ECAD model for MAX987ESA+
Microchip Technology
IC COMP PUSH-PULL 1.8V SC70-5
Lowest to €0.3504
ECAD model for MCP6561T-E/LT
Maxim Integrated
Comparator Dual R-R O/P 5.5V 8-Pin SOIC N / IC COMPARATOR DUAL 8-SOIC
Need more? Email Us
ECAD model for MAX9077ESA+
Maxim Integrated
Comparator Quad 16.5V/16.8V 24-Pin PDIP N / IC COMP QUAD PROGR THRES 24-DIP
Lowest to €6.1705
ECAD model for MAX516BCNG+
Maxim Integrated
Comparator Dual R-R I/O ±2.75V/5.5V 8-Pin SOIC N T/R / IC COMPARATOR DUAL R-R 8-SOIC
Need more? Email Us
ECAD model for MAX989ESA-T

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ €13.0437 €52.1747
8+ €12.2181 €97.7450
12+ €11.8053 €141.6636
17+ €10.9798 €186.6572
22+ €10.5670 €232.4743
27+ €10.1543 €274.1657
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention