EN
  • EN
  • DE

LT1712IGN

Part No LT1712IGN
Manufacturer Linear Technology
Description Single/Dual 4.5ns, 3V/5V, Rail-to-Rail Comparators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1206053-LT1712IGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1712IGN CAD Model

Description

The Linear Technology LT1712IGN is a high-performance dual comparator designed to offer precision operation with fast response times. This integrated circuit is engineered to provide reliable and stable comparison of signals, making it an ideal choice for a wide range of applications, including industrial, automotive, and communication systems.

Key Features

  • Fast Response Time: The LT1712IGN boasts a rapid response time, ensuring quick and accurate signal comparison for time-sensitive applications.
  • Low Voltage Operation: Capable of operating at supply voltages ranging from 2.7V to 7V, this dual comparator is suited for both low and standard voltage applications.
  • Precision Performance: With enhanced input characteristics, the device provides high accuracy, making it reliable for critical signal monitoring and control tasks.
  • Dual Comparator Design: The LT1712IGN features two independent comparator units in a single package, offering design flexibility and space-saving advantages.
  • Robust Output Stage: The output stage is designed to drive loads directly, which simplifies circuit design by eliminating the need for additional buffer components.
  • Over-The-Top® Input Range: The unique Over-The-Top® input range allows the input signal to extend above the positive supply, providing additional versatility in signal comparison tasks.

Applications

The LT1712IGN is versatile and can be used in various applications, such as:

  • Zero-crossing detectors
  • Window comparators
  • Voltage level translators
  • Battery monitoring systems
  • High-speed sampling circuits
  • Automotive electronics

Package and Reliability

The LT1712IGN is packaged in a narrow 16-pin SSOP, which is suitable for space-constrained applications. Linear Technology ensures high reliability and performance consistency, making the LT1712IGN a trustworthy component for your precision circuit designs.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5853 $58.7559
8+ $16.0707 $128.5656
12+ $15.5682 $186.8184
16+ $15.0658 $241.0528
20+ $14.5634 $291.2680
27+ $13.0573 $352.5471
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess