EN
  • EN
  • DE

LT1716HS5

Part No LT1716HS5
Manufacturer Linear Technology
Description SOT-23, 44V, Over-The-Top, Micropower, Precision Rail-to-Rail Comparator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206059-LT1716HS5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1716HS5 CAD Model

Description

The LT1716HS5 is a high-performance, precision comparator designed by Linear Technology, a company known for its expertise in analog integrated circuits and power management solutions. This device is engineered for applications requiring fast and accurate voltage comparisons, making it an ideal choice for system monitoring, data acquisition, and control systems.

Key Features:

  • High Speed: The LT1716HS5 boasts a fast response time with a propagation delay of typically 4.5ns, which is crucial for systems where rapid decision-making is essential.
  • Low Voltage Operation: It operates from a supply voltage range of 2.7V to 11V, allowing for flexibility in both low and high voltage applications.
  • Over-The-Top® Input Range: The unique Over-The-Top® feature allows the input voltage range to extend 44V above the negative supply, irrespective of the supply voltage, providing great versatility in mixed voltage systems.
  • Low Power Consumption: Despite its high-speed capabilities, the LT1716HS5 is designed to be power-efficient, which is beneficial for portable and battery-powered applications.
  • Internal Hysteresis: With built-in hysteresis, the comparator ensures stable output transitions, avoiding oscillations or multiple transitions around the threshold voltage.

Applications:

  • High-Speed Analog-to-Digital Converters (ADCs)
  • Zero Crossing Detectors
  • Window Comparators
  • Pulse and Square Wave Generators
  • Level Shifters
  • Peak Detectors

The LT1716HS5 is available in a compact 5-lead SOT-23 package, making it suitable for space-constrained applications. Its robust design ensures reliable performance in the most demanding environments, and its precision makes it a trusted component in critical applications.

With its combination of speed, accuracy, and low power consumption, the LT1716HS5 from Linear Technology stands out as a superior choice for designers looking to enhance the performance and efficiency of their electronic systems.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7970 $52.7820
14+ $7.2181 $101.0534
22+ $6.9925 $153.8350
30+ $6.7670 $203.0100
39+ $6.5414 $255.1146
52+ $5.8647 $304.9644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess