Products specifications

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type CMOS, Rail-to-Rail, TTL
Supply Voltage - Operating 2.7 V to 6 V
Voltage - Input Offset (Max) 2.5mV @ 5V
Current - Input Bias (Max) 6μA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 9mA
CMRR, PSRR (Typ) 65dB CMRR, 80dB PSRR
Propagation Delay (Max) 13ns
Hysteresis 7mV
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 93982-LT1719IS6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1719IS6 CAD Model

Description

Product Overview: LT1719IS6 - High-Speed Comparator from Linear Technology

The LT1719IS6 is a high-performance, high-speed comparator designed by Linear Technology, a company renowned for its precision electronic components. This comparator is an essential tool in applications requiring fast and reliable voltage comparisons. With its ability to operate at high speeds, the LT1719IS6 is well-suited for systems that demand quick response times and high bandwidth.

Key Features

  • Fast Response Time: The LT1719IS6 boasts a propagation delay of just 4.5ns with a 5mV overdrive, making it exceptionally fast and suitable for high-frequency applications.
  • Low Power Consumption: Despite its high-speed capabilities, this comparator maintains low power consumption, with a supply current of only 2.1mA under a 5V supply.
  • Wide Input Voltage Range: The input voltage range extends from the negative supply to 1.2V below the positive supply, providing flexibility in various circuit configurations.
  • Flexible Power Supply: The device can operate from a wide range of supply voltages, from 2.7V to 7V, accommodating both single and dual supply operations.
  • Output Stage: The rail-to-rail output stage ensures compatibility with TTL and CMOS logic while also allowing for direct connection to a wide variety of loads.

Applications

The LT1719IS6 is versatile and can be used in a multitude of applications, including:

  • High-speed signal processing
  • Zero-crossing detectors
  • Window comparators
  • High-speed triggers
  • Line receivers
  • Analog-to-digital converters (ADC) drivers

Package and Quality

The LT1719IS6 is offered in a compact SOT-23 6-lead package, which is ideal for space-constrained applications. The device is specified for operation over the industrial temperature range of -40°C to 85°C, ensuring reliable performance under challenging environmental conditions. Linear Technology's commitment to high-quality manufacturing means that the LT1719IS6 is a dependable choice for critical and demanding applications.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR OD 16-DIP
Need more? Email Us
ECAD model for MAX974CPE+
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Need more? Email Us
ECAD model for MAX9050AEUK-T
Texas Instruments
Comparator 1-Channel Nanopower 5.5V SC-70-5
Lowest to $0.5955
ECAD model for TLV3691IDCK
Texas Instruments
Single Micropower Comparator 2.2V to 36V SOT-23-5
Lowest to $0.8443
ECAD model for TLV1701AIDBV
Texas Instruments
Comparator 1-Channel Push-Pull Output 5.5V SOT-23-5
Lowest to $0.8932
ECAD model for TLV3491AIDBV
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP
Need more? Email Us
ECAD model for BU7252FVM-TR
Maxim Integrated
IC COMPARATOR 1 GEN PUR SC70-5
Need more? Email Us
ECAD model for MAX988EXK+T
Rohm Semiconductor
IC COMPARATOR 1 CMOS 5SSOP
Need more? Email Us
ECAD model for BU7250G-TR
Texas Instruments
Micro-Power Comparator Single Push-Pull Output SC-70-5
Lowest to $0.5062
ECAD model for TLV7021DCK

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6184 $50.6576
30+ $3.3894 $101.6820
46+ $3.2749 $150.6454
66+ $3.0459 $201.0294
86+ $2.9313 $252.0918
107+ $2.8168 $301.3976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 15,000 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention