EN
  • EN
  • DE

ST7FLITE39M6TR

Part No ST7FLITE39M6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor ST7
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 15
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 384 x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Data Converters A/D 7x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 20-SOIC (0.295", 7.50mm Width)
Win Source Part Number 066240-ST7FLITE39M6TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST7FLITE39M6TR CAD Model

Description

ST7FLITE39M6TR Microcontroller by STMicroelectronics

The ST7FLITE39M6TR is a highly integrated microcontroller from STMicroelectronics, designed for a wide range of applications that demand low power consumption and high performance. This microcontroller is part of the ST7 family and is particularly suitable for automotive and industrial control systems, home appliances, and personal electronics due to its robust feature set and versatility.

Key Features

  • Core: The ST7FLITE39M6TR is built around an 8-bit CPU core, which operates at a maximum frequency of 8 MHz, providing a good balance between processing power and power consumption.
  • Memory: It comes equipped with 4KB of Flash program memory, which is highly reliable and provides data retention for a minimum of 20 years with no loss of data. Additionally, it includes 128 bytes of true data EEPROM and 256 bytes of RAM.
  • Peripherals: This microcontroller features a range of integrated peripherals, including a 10-bit analog-to-digital converter (ADC) with up to 5 multiplexed channels, an auto-reload timer, and an enhanced 15-bit timer with two input captures, two output compares, and PWM capability.
  • Communication: It offers a synchronous serial communication (SSC) interface, which can be used for SPI or I2C communication, allowing for easy integration with other components and peripherals.
  • Supply Voltage: The device operates over a supply voltage range of 3.0V to 5.5V, which is suitable for battery-operated devices as well as those connected to a power supply.
  • Package: The ST7FLITE39M6TR is available in a compact 20-pin SOIC package, which is ideal for space-constrained applications.

Applications

The versatility of the ST7FLITE39M6TR makes it an excellent choice for a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial controls
  • Home appliances
  • Personal electronics
  • Battery management systems
  • Smart sensors

With its robust set of features and capabilities, the ST7FLITE39M6TR microcontroller from STMicroelectronics is a reliable and cost-effective solution for designers looking to optimize their product's performance while maintaining stringent power and space requirements.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4535 $58.7095
41+ $2.8344 $116.2104
64+ $2.7454 $175.7056
87+ $2.6565 $231.1155
113+ $2.5687 $290.2631
151+ $2.3031 $347.7681
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess