Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Type Use For General
Output Type CMOS, Rail-to-Rail, TTL
Supply Voltage , Single/Dual (±) 2.7V ~ 6V
Voltage - Input Offset (Maximum) 3mV at 5V
Current - Input Bias (Maximum) 6μA at 5V
Current - Output 20mA
Current - Quiescent (Maximum) 7mA
CMRR, PSRR 70dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 10ns
Hysteresis 7mV
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-TSSOP, 8-MSOP
Mounting Style SMD
Supplier Device Package 8-MSOP
Family Part Number LT1720
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1206069-LT1720IMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1720IMS8 CAD Model

Description

Product Overview: LT1720IMS8 from Linear Technology

The LT1720IMS8 is a high-speed, dual comparator from Linear Technology, designed to provide fast and reliable performance for a wide range of applications. This component is housed in an MSOP-8 package, which is suitable for space-constrained applications while still delivering the robust functionality expected from Linear Technology products.

Key Features

  • Fast Response Time: The LT1720IMS8 boasts a rapid response with a 4.5ns propagation delay, making it an excellent choice for high-speed signal processing applications.
  • Low Power Consumption: Despite its speed, the device is designed to operate with low power consumption, which is crucial for battery-powered and portable devices.
  • Over-The-Top® Input Range: The unique Over-The-Top® input range allows the input voltage to go 5V above Vcc or 5V below ground, providing flexibility in various signal conditions.
  • Dual Comparator: The LT1720IMS8 features two independent comparator circuits, which can be used in a variety of configurations to suit different application needs.
  • Wide Supply Range: It operates with a supply range from 2.7V to 7V, accommodating a variety of power supply options and system requirements.

Applications

The LT1720IMS8 is versatile and can be used in a multitude of applications, including:

  • High-Speed Signal Processing
  • Zero-Crossing Detectors
  • Window Comparators
  • Waveform Generators
  • Flash A/D Converters
  • High-Speed Sampling Circuits
  • Line Receivers

Reliability and Quality

Linear Technology, known for its commitment to quality, ensures that the LT1720IMS8 meets the highest standards of reliability and performance. Each device is rigorously tested to guarantee that it performs to specifications in even the most demanding conditions.

In summary, the LT1720IMS8 from Linear Technology is a high-speed, dual comparator with a fast response time and low power consumption, suitable for a wide range of applications. Its MSOP-8 package and versatile features make it an ideal choice for designers looking for a reliable, high-performance solution in their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 1 GEN PUR 8SOIC
Need more? Email Us
ECAD model for MAX919ESA+
Nisshinbo Micro Devices Inc.
IC COMPARATOR 4 GEN PUR 14DMP
Need more? Email Us
ECAD model for NJM12901M
Analog Devices Inc.
IC COMPARATOR 2 W/VOLT REF 6DFN
Lowest to $2.1177
ECAD model for LT6700HDCB-2#TRMPBF
Microchip Technology
IC COMPARATOR 1 GEN PUR 8SOIC
Need more? Email Us
ECAD model for MCP6546-E/SN
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Need more? Email Us
ECAD model for LMV339M/NOPB
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP
Need more? Email Us
ECAD model for MAX9094AUD+
Texas Instruments
IC COMPARATOR 4 DIFF 14DIP
Need more? Email Us
ECAD model for TLC374CN-A
Microchip Technology
IC COMPARATOR 1 W/VOLT REF 6TDFN
Need more? Email Us
ECAD model for MIC841LYMT-T5
Microchip Technology
IC COMPARATOR 1 W/VOLT REF 4TDFN
Need more? Email Us
ECAD model for MIC842HYMT-T5

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3504 $61.4016
9+ $12.5953 $113.3577
14+ $12.2016 $170.8224
19+ $11.8080 $224.3520
25+ $11.4145 $285.3625
33+ $10.2337 $337.7121
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,518 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention