EN
  • EN
  • DE

LT1722CS5#TRPBF

Part No LT1722CS5#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 200MHZ TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 70 V/μs
Gain Bandwidth Product (GBP) 200MHz
Current - Input Bias 40nA
Voltage - Input Offset 150μV
Operating Supply Current 3.7mA
Channel Output Current 50mA
Supply Voltage - Operating 5 V to 10 V, ±2.5 V to 5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 132599-LT1722CS5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1722CS5#TRPBF CAD Model

Description

Product Overview: LT1722CS5#TRPBF

The LT1722CS5#TRPBF is a high-performance, low-noise operational amplifier (op-amp) produced by Linear Technology. Designed for a wide range of applications, this op-amp combines a number of desirable features that make it an excellent choice for signal conditioning, filtering, and other precision analog tasks.

Key Features

  • Low Noise Performance: The LT1722CS5#TRPBF boasts a low noise density, making it suitable for audio applications and other sensitive instrumentation where noise can be a critical factor.
  • High Speed: With a fast slew rate and wide bandwidth, this op-amp is capable of handling rapid signal changes, ensuring minimal distortion in high-speed signal processing applications.
  • Low Distortion: The device offers low harmonic distortion, which is crucial for maintaining signal fidelity in high-fidelity audio systems and precision analog circuits.
  • Single Supply Operation: It can operate from a single supply, simplifying power management in systems where dual supplies are impractical or undesirable.
  • Power Efficiency: The op-amp is designed for low power consumption, making it suitable for battery-powered devices and portable applications.
  • Stable with Capacitive Loads: The LT1722CS5#TRPBF is stable with capacitive loads, which is an important consideration in applications involving analog-to-digital converters or driving long cables.
  • Robust Packaging: Supplied in a SOT-23 package, the product is designed for space-constrained applications while ensuring robustness and reliability.

Applications

The versatility of the LT1722CS5#TRPBF makes it well-suited for a variety of applications, including:

  • High-quality audio amplification
  • Precision data acquisition systems
  • Active filters and oscillators
  • Medical instrumentation
  • Photodiode amplification
  • Telecommunications

In summary, the LT1722CS5#TRPBF from Linear Technology is a high-quality op-amp that offers an excellent balance of speed, noise performance, and power efficiency, wrapped in a compact package. Its robust design and versatile features make it an ideal choice for engineers looking to enhance the performance of their analog circuits.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0051 $50.0510
25+ $4.1067 $102.6675
38+ $3.9784 $151.1792
52+ $3.8500 $200.2000
68+ $3.7217 $253.0756
90+ $3.3367 $300.3030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 625 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess