EN
  • EN
  • DE
  • IT

LT1763IDE#PBF

Part No LT1763IDE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.5A 12DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 1.22V
Maximum Output Voltage 20V
Dropout Voltage-Max 0.45V @ 500mA
Output Current 500mA
PSRR 65dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 12-DFN (4x3)
Win Source Part Number 1058643-LT1763IDE#PBF
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Power Management, Sensing & Instrumentation, Industrial
Ultra Librarian 3D Model Ultra Librarian LT1763IDE#PBF CAD Model

Description

Linear Technology's LT1763IDE#PBF Low Noise, Low Dropout Regulator

The LT1763IDE#PBF is a stellar linear regulator from Linear Technology, renowned for its low noise and low dropout voltage performance. This high-quality voltage regulator is designed to cater to applications where power supply noise and stability are of paramount importance. The LT1763 series operates with a very low dropout voltage of merely 300mV at a full load of 500mA, making it an excellent choice for systems with tight voltage margins.

Key Features:

  • Low Noise: With an impressively low output noise of just 20µVRMS over a 10Hz to 100kHz bandwidth, the LT1763IDE#PBF stands out as an ideal solution for noise-sensitive applications such as precision instrumentation, RF supply, and audio amplification.
  • High Output Accuracy: This regulator offers an output voltage accuracy of ±1.5%, ensuring reliable and consistent performance for critical system components.
  • Wide Input Voltage Range: It operates over a broad input voltage range from 1.8V to 20V, providing flexibility in various supply environments.
  • Adjustable Output: Users can set the output voltage from 1.22V to 20V with a single external resistor, providing a high degree of customization for specific application requirements.
  • Stable with Low ESR Output Capacitors: The LT1763IDE#PBF remains stable with output capacitors as low as 10µF, facilitating the use of ceramic capacitors known for their small size and reliability.
  • Overcurrent and Overtemperature Protection: These features ensure the longevity and safe operation of the regulator under extreme conditions.

Applications:

  • Portable and Battery-Powered Equipment
  • Microprocessor Power Supplies
  • Power Supplies for Noise-Sensitive Circuits
  • Post-Regulator for Switching Supplies

The LT1763IDE#PBF is packaged in a 12-lead DFN package, which offers a compact footprint while still providing excellent thermal performance. This product from Linear Technology is a testament to their commitment to providing high-performance power management solutions that meet the rigorous demands of modern electronic systems. The LT1763IDE#PBF is a reliable choice for designers looking to enhance system performance with a low noise, high precision voltage regulator.

You May Also Be Interested in

DIOTEC Electronics Corporation
Volt. Reg. 7V..3.267V, 3.333V / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-3 (TO-236)
Lowest to $0.1055
Infineon Technologies
IC REG LINEAR 3.3V/5V TO252-5-11 / Linear Voltage Regulator IC Positive Fixed 2 Output 350mA, 430mA PG-TO252-5-11
Lowest to $3.5591
Infineon Technologies
Standard Regulator Pos 1.2V to 37V 1.5A 3-Pin(3+Tab) TO-257
Need more? Email Us
Diodes Incorporated
Standard Regulator Pos 3.3V 0.2A 4-Pin(3+Tab) SOT-223
Need more? Email Us
ON Semiconductor
IC REG LINEAR 5V 1A TO220-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
IC REG LIN POS ADJ 1A/1A PPAK / Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 1A, 1A PPAK
Need more? Email Us
Analog Devices Inc.
LDO Regulator Pos 3.3V5V 0.1A/0.5A/0.5A/0.3A 16-Pin LFCSP EP T/R / IC REG LDO ADJ 16SMT
Lowest to $10.4638
Infineon Technologies
IC REG LIN 5V 400MA TO220-5-122 / Linear Voltage Regulator IC Positive Fixed 1 Output 400mA P-TO220-5-122
Lowest to $2.8016

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8240 $54.7680
16+ $6.4197 $102.7152
25+ $6.2191 $155.4775
34+ $6.0185 $204.6290
43+ $5.8178 $250.1654
58+ $5.2160 $302.5280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,460 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess