LT1764AEFE - Low Noise, Fast Transient Response LDO Voltage Regulators
The LT1764AEFE from Linear Technology is a high-performance low dropout linear regulator (LDO) that offers excellent power supply solutions for applications requiring low noise, fast transient response, and high power efficiency. Designed to provide up to 3A of output current with a dropout voltage of just 340mV at full load, the LT1764AEFE is an ideal choice for modern electronic systems.
Key Features:
- Low Noise Output: The LT1764AEFE is optimized for low noise operation, making it suitable for sensitive RF and audio applications where power supply noise can affect performance.
- Fast Transient Response: With its ability to quickly respond to changes in load, this LDO helps maintain a stable output voltage even during rapid load changes, ensuring reliable operation for high-performance processors and FPGAs.
- High Efficiency: The low dropout design means that the LT1764AEFE can operate with a minimal difference between the input and output voltage, reducing power loss and improving efficiency.
- Adjustable Output: While the device comes with fixed output voltage options, it also provides the flexibility to adjust the output voltage from 1.21V to 20V via an external resistor divider, catering to a wide range of applications.
- Stable with Low ESR Output Capacitors: The regulator is stable with ceramic output capacitors, which are small, cost-effective, and have low equivalent series resistance (ESR).
- Overcurrent and Overtemperature Protection: Built-in protection features safeguard the device and the load from conditions of overcurrent and excessive temperature.
- Wide Operating Temperature Range: The device is specified for operation from -40°C to 125°C, making it suitable for industrial and automotive applications.
Applications:
The LT1764AEFE is versatile and can be used in a variety of applications such as:
- Telecommunications Infrastructure
- Medical Equipment
- Networking Equipment
- Automotive Electronics
- High-End Consumer Electronics
With its robust feature set, the LT1764AEFE provides a reliable and efficient power management solution that meets the stringent requirements of advanced electronic systems.