Product Description: LT1766EFE - High Efficiency, 1.5MHz, 60V Step-Down Switching Regulator from Linear Technology
The LT1766EFE from Linear Technology is a high-performance step-down switching regulator designed for power supply applications requiring high voltage input capability and compact design. This regulator operates at a fixed frequency of 1.5MHz, allowing the use of small, low-cost inductors and capacitors, resulting in a reduced footprint and minimal noise characteristics.
The device is capable of handling input voltages ranging from 4.5V to 60V, making it suitable for a variety of applications including automotive, industrial control systems, and telecommunications. It provides an adjustable output voltage from 1.23V to 60V, ensuring versatility and compatibility with a wide range of devices and systems.
The LT1766EFE features a robust package, the 16-lead thermally enhanced TSSOP, which offers enhanced thermal performance, crucial for maintaining reliability and efficiency in high-power applications. This package is designed to handle higher currents and dissipate heat more effectively.
With its high efficiency, the LT1766EFE can deliver output currents up to several amps, depending on the input voltage and output voltage settings, while maintaining a low dropout voltage. This makes it an excellent choice for applications that require a high current output with minimal loss of power.
Additional features of the LT1766EFE include a Burst Mode® operation which ensures high efficiency at low output currents, thereby extending battery life in portable applications. It also includes a shutdown mode that reduces the supply current to under 15µA, further conserving power when the regulator is not in use.
Protection features are built into the LT1766EFE to ensure the safety and longevity of your application. These include a current limit, which protects the device during overcurrent conditions, and thermal shutdown, which prevents damage from excessive heat.
In summary, the LT1766EFE from Linear Technology is a high-voltage, high-efficiency, 1.5MHz step-down switching regulator that is ideal for a variety of applications requiring a compact power solution. Its advanced features and robust packaging make it a reliable and versatile choice for your power supply needs.