Product Overview: LT1766IGN from Linear Technology
The LT1766IGN is a high-performance step-down DC/DC converter designed by Linear Technology that offers an efficient power management solution for a wide range of applications. This versatile component is capable of converting input voltages ranging from 4.5V to 60V down to an output voltage that can be set as low as 1.23V, making it suitable for systems that require a stable and reliable power supply with varying input conditions.
Key Features
- Wide Input Voltage Range: Operates from 4.5V to 60V, accommodating a variety of power sources.
- Adjustable Output Voltage: The output voltage can be set from 1.23V up to the input voltage level, providing flexibility for different circuit requirements.
- High Efficiency: With its high efficiency, the LT1766IGN minimizes heat generation and conserves energy, making it ideal for portable and battery-powered devices.
- Stable Operation: The device includes internal compensation to ensure stable operation without the need for external components.
- Frequency Foldback: Reduces switching frequency at light loads, which leads to improved efficiency and reduced noise.
- Thermal Protection: Features thermal shutdown to prevent damage from overheating.
Applications
The LT1766IGN is suitable for a variety of applications, including but not limited to:
- Automotive and Industrial Power Systems
- Telecommunications Infrastructure
- Battery-Powered Equipment
- Portable Electronic Devices
Technical Specifications
Parameter
Value
Input Voltage (min)
4.5V
Input Voltage (max)
60V
Output Voltage (min)
1.23V
Output Voltage (adjustable up to)
Input Voltage
Switching Frequency
100kHz to 500kHz
Package Type
SSOP-16
In conclusion, the LT1766IGN from Linear Technology is a robust and reliable step-down DC/DC converter that provides a flexible and efficient power management solution for a wide range of electronic devices and systems.