EN
  • EN
  • DE

ST1802FX

Part No ST1802FX
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description HIGH VOLTAGE FAST - SWITCHING NPN POWER TRANSISTOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Transistor Type NPN
Current - Collector (Ic) (Maximum) 10A
Voltage - Collector Emitter Breakdown (Maximum) 600V
Vce Saturation (Maximum) @ Ib, Ic 5V @ 800mA, 4A
Current - Collector Cutoff (Maximum) 1mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce 4 @ 5A, 5V
Power - Max 60W
Operating Temperature Range 150°C (TJ)
Mounting Style Through Hole
Package ISOWATT218FX
Manufacturer Package ISOWATT-218FX
Win Source Part Number 1260141-ST1802FX
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name ST1802FX
Introduction Date March 08, 2005
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ST1802FX CAD Model

Description

The ST1802FX is a robust NPN power transistor designed by STMicroelectronics, a global leader in semiconductor solutions. This high-voltage, fast-switching transistor is engineered to deliver superior performance in a wide array of electronic applications, particularly those requiring efficient power management and fast switching capabilities.

Key Features

  • Voltage Capabilities: The ST1802FX boasts a collector-emitter voltage (VCEO) of 800V, providing a wide safety margin for applications operating at high voltages, making it an ideal choice for electronic ballasts, switch-mode power supplies, and lighting applications.
  • Current Handling: With a continuous collector current (IC) rating of up to 3A, this transistor can handle significant power loads, contributing to its versatility in various high-power circuits.
  • Speed: Fast-switching capabilities are one of the defining features of the ST1802FX, allowing for efficient operation at high frequencies, which is crucial for modern power conversion and control applications.
  • Power Dissipation: The device is capable of dissipating up to 50W of power, indicating its ability to manage thermal conditions effectively during operation.

Application Areas

The ST1802FX transistor finds its applications in several high-voltage scenarios, including:

  • Electronic ballasts for fluorescent lighting
  • Switch-mode power supplies (SMPS)
  • Power inverters and converters
  • Motor control systems

Package and Quality

Encased in a robust TO-220FP package, the ST1802FX ensures a reliable thermal path for heat dissipation, which is critical for maintaining performance and longevity. STMicroelectronics adheres to strict quality standards, ensuring that each transistor meets the high reliability and performance criteria expected in professional electronic environments.

Environmental Compliance

STMicroelectronics is committed to environmental sustainability. The ST1802FX is designed to meet current RoHS directives, ensuring that it is free from hazardous substances and suitable for use in environmentally sensitive applications.

You May Also Be Interested in

ON Semiconductor
TRANS PNP 150V 0.5A SOT23
Lowest to $0.0733
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Lowest to $2.9355
Diodes Incorporated
TRANS NPN 450V 0.8A TO92
Lowest to $0.6805
ON Semiconductor
Silicon Power Transistors | TRANS NPN 250V 16A TO247
Lowest to $4.9931
ON Semiconductor
High-Current Complementary Silicon Transistors
Lowest to $13.0971
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
COMPLEMENTARY SILICON POWER TRANSISTORS | TRANS NPN 250V 16A TO264
Lowest to $0.9643
ON Semiconductor
POWER TRANSISTORS(15A,150-250V,175W) | TRANS PNP DARL 250V 15A TO-3
Lowest to $9.3266
ON Semiconductor
TRANS PNP 80V 0.5A SOT-23
Lowest to $0.0849

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess