EN
  • EN
  • DE

LT1781IS

Part No LT1781IS
Manufacturer Linear Technology
Description Low Power 5V RS232 Dual Driver/Receiver with
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1206200-LT1781IS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1781IS CAD Model

Description

The LT1781IS is a versatile and durable transceiver from Linear Technology, designed to provide reliable communication for RS485 and RS422 applications. This component is part of a family of robust transceivers that are engineered to withstand the demanding conditions often found in industrial and networking environments.

Key Features

  • High Speed: The LT1781IS is capable of data rates up to 2.5Mbps, making it suitable for high-speed data communication requirements.
  • Extended Temperature Range: With an operating temperature range of -40°C to 85°C, it ensures reliable performance in extreme conditions.
  • Low Power Shutdown: It features a low power shutdown mode, which reduces power consumption when the transceiver is not in active use, thereby conserving energy and extending the life of battery-powered devices.
  • Thermal Shutdown Protection: The device includes a thermal shutdown protection mechanism to prevent damage from overheating.
  • Failsafe Receiver: LT1781IS has a failsafe receiver that ensures a logic-high output if the inputs are open or shorted, enhancing the reliability of the communication system.
  • Driver and Receiver Enable: Separate driver and receiver enable pins provide additional flexibility in controlling the transceiver's operation.

Applications

The LT1781IS is ideal for various applications that require robust and reliable serial communication such as industrial control systems, networked devices in factory automation, HVAC systems, and other scenarios where data integrity and system uptime are critical.

Package and Quality

Packaged in a 14-lead narrow SOIC, the LT1781IS is designed for compactness and ease of integration into various system designs. Linear Technology ensures that each device meets their high standards of quality and performance, providing engineers with a dependable solution for their communication needs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7117 $58.2702
15+ $7.9686 $119.5290
23+ $7.7196 $177.5508
31+ $7.4705 $231.5855
40+ $7.2215 $288.8600
54+ $6.4745 $349.6230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,180 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess