EN
  • EN
  • DE

MIC4423ZN

Part No MIC4423ZN
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description Dual 3A-Peak Low-Side MOSFET Driver | IC DRIVER MOSFET 3A DUAL 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage (V) 4.5V ~ 18V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 3A, 3A
Input Type Inverting
Rise / Fall Time 28ns, 32ns
Temperature Range - Operating 0°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number MIC4423
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1222553-MIC4423ZN
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC4423ZN CAD Model

Description

The MIC4423ZN is a robust and highly reliable MOSFET driver IC designed and manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This driver is specifically engineered to deliver outstanding performance for a wide range of applications, including but not limited to, motor control, power management, and switching power supplies.

Key Features:

  • High-Speed Operation: The MIC4423ZN is capable of providing rise and fall times as low as 25ns with a 1000pF load, making it an excellent choice for high-speed applications.
  • High Peak Output Current: This driver IC can deliver peak output currents of up to 3A, ensuring that it can drive large capacitive loads with ease.
  • Low Shoot-Through Current: Its design minimizes the shoot-through current, thereby enhancing the overall efficiency and reliability of the system it is used in.
  • Wide Operating Voltage Range: The MIC4423ZN operates across a voltage range of 4.5V to 18V, allowing for flexible integration into various circuit designs.
  • Latch-Up Protection: The device includes built-in latch-up protection, safeguarding it against over-current conditions that could otherwise damage the IC.
  • Logic-Level Input: It accepts standard TTL and CMOS input logic levels, making it compatible with a variety of microcontrollers and digital interfaces.

Applications:

The versatility of the MIC4423ZN driver IC makes it suitable for a multitude of applications, including:

  • DC to AC converters
  • Brushless DC motor drives
  • Relay and solenoid drivers
  • Class D switching amplifiers

Package and Quality:

The MIC4423ZN is offered in an 8-pin PDIP (Plastic Dual In-line Package), which is known for its ease of handling and robustness. Microchip Technology is committed to high standards of quality, and this driver IC is no exception, providing reliable performance in a wide range of environmental conditions.

With its impressive combination of speed, power, and reliability, the MIC4423ZN is an ideal choice for designers looking to create efficient and durable electronic systems.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Microchip Technology
IC GATE DRVR HALF-BRIDGE 85V / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.3098
Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
Texas Instruments
UCC27531DBVRG4 Texas Instruments Gate Drivers 2.5-A/5-A single-cha nnel gate driver wi datasheet, inventory, & pricing.
Lowest to $0.8150
Infineon Technologies
IC IGBT DVR / Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30
Lowest to $2.3793
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess