EN
  • EN
  • DE

MIC3201YME

Part No MIC3201YME
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Description High Brightness LED Driver with High-Side Current Sense | IC LED DRIVER RGLTR DIM 1A 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type DC DC Regulator
Topology Step-Down (Buck)
Internal Switch(s) Yes
Voltage - Supply (Minimum) 6V
Voltage - Supply (Maximum) 20V
Current - Output / Channel 1A (Switch)
Frequency 1MHz
Dimming PWM
Applications Lighting
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC Exposed Pad
Supplier Device Package 8-SOIC-EP
Family Part Number MIC3201
Manufacturer Pack Quantity 95
MSL Level 3 (168 Hours)
Win Source Part Number 1222438-MIC3201YME
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC3201YME CAD Model

Description

Microchip Technology MIC3201YME Step-Down High-Brightness LED Driver

The MIC3201YME from Microchip Technology is a high-efficiency, pulse-width modulated (PWM), step-down LED driver designed to power high-brightness LEDs in a variety of lighting applications. This compact and versatile device is part of Microchip's extensive range of power management solutions, catering to the growing demand for energy-efficient lighting systems.

Key Features:

  • Adjustable Output Current: The MIC3201YME allows precise control over the LED current, which can be adjusted via an external resistor. This flexibility makes it suitable for driving a wide range of LEDs with varying power requirements.
  • High Efficiency: With its advanced PWM control, the driver achieves efficiencies up to 95%, minimizing power loss and heat generation, thereby extending the life of the LEDs and the overall system.
  • Wide Input Voltage Range: The device operates over a broad input voltage range of 6.5V to 75V, accommodating various power supplies and ensuring consistent performance even with fluctuating input voltages.
  • Thermal Protection: Built-in thermal shutdown protection ensures that the device and the LEDs it controls are safeguarded against overheating, contributing to system reliability and safety.
  • Dimming Capability: The MIC3201YME supports both analog and PWM dimming, offering designers the flexibility to implement dimming functionality as required for their specific application.
  • Compact Package: Available in a 16-pin 4mm x 4mm MLF® package, the MIC3201YME is ideal for space-constrained applications without compromising performance.

Applications:

The MIC3201YME is well-suited for a variety of lighting applications, including:

  • Architectural lighting
  • Automotive lighting
  • General illumination
  • Industrial lighting
  • LED backlighting

With its robust feature set and Microchip's reputation for quality, the MIC3201YME is an excellent choice for designers looking to create efficient, reliable, and versatile LED lighting solutions.

You May Also Be Interested in

Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.9178
Sharp Microelectronics
IC LED DRIVER RGLTR DIM 35WLP / LED Driver IC Output Dimming
Lowest to $3.3784
Diodes Incorporated
TRANSISTOR LED DRIVER SOT26 T&R
Lowest to $1.9008
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN
Lowest to $13.9434
Diodes Incorporated
IC LED DRIVER LINEAR 350MA 6DFN
Lowest to $0.4099
Texas Instruments
IC LED DRVR CTRLR PWM 32HLQFP / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)
Lowest to $8.3326
National Semiconductor (TI)
DISPLAY DRIVER, PDSO12
Lowest to $1.1100
Texas Instruments
IC LED DRIVER CTRLR PWM 32QFN / LED Driver IC 2 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM, SPI Dimming 32-VQFN (5x5)
Lowest to $4.4774
Texas Instruments
IC LED DRV LIN I2C 25.5MA 24WQFN / LED Driver IC 9 Output Linear Switched Capacitor (Charge Pump) I²C, PWM Dimming 25.5mA 24-WQFN (4x4)
Lowest to $1.4753

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess