EN
  • EN
  • DE

LT1784CS5

Part No LT1784CS5
Manufacturer Linear Technology
Description 2.5MHz, Over-The-Top Low Power, Rail-to-Rail Input and Output Op Amp in SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206212-LT1784CS5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1784CS5 CAD Model

Description

Introducing the LT1784CS5 from Linear Technology

The LT1784CS5 is a high-performance, low power operational amplifier (op-amp) that is part of Linear Technology's precision product line. This compact and efficient component is designed to meet the stringent requirements of today's sophisticated electronic circuits. The LT1784CS5 is housed in a 5-lead TSOT-23 package, making it an ideal choice for space-constrained applications.

Key Features

  • Precision Performance: The LT1784CS5 boasts a low offset voltage, high input impedance, and a very low input bias current. These characteristics ensure accurate signal amplification with minimal error, making it suitable for high-precision applications.
  • Low Power Consumption: With an emphasis on power efficiency, the LT1784CS5 is designed to operate with a low supply current. This makes it an excellent choice for battery-powered devices and portable equipment.
  • Wide Supply Range: This op-amp can operate from a supply voltage range of 2.7V to 36V or ±1.35V to ±18V, providing designers with flexibility in various circuit configurations and the ability to use the device in both single and dual-supply operations.
  • Output Drive Capability: The LT1784CS5 is capable of driving loads as low as 600 ohms, which is beneficial for driving heavier loads without compromising performance.
  • Stable with Capacitive Loads: The device is designed to remain stable even with capacitive loads, making it more versatile in a broader range of applications.

Applications

The LT1784CS5 is suitable for a wide array of applications that require high precision and low power consumption. Some of these applications include:

  • Portable Instrumentation
  • Sensor Amplifiers
  • Data Acquisition Systems
  • Medical Devices
  • Battery-Powered Equipment
  • Analog Filters
  • Notebooks and PDAs

With its robust feature set and compact form factor, the LT1784CS5 from Linear Technology stands out as an exceptional choice for designers seeking to enhance the performance and efficiency of their electronic products. Whether it's for consumer electronics, industrial equipment, or precision instruments, the LT1784CS5 is engineered to deliver reliable and high-quality performance.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0002 $60.0060
75+ $1.6413 $123.0975
110+ $1.5900 $174.9000
155+ $1.5387 $238.4985
195+ $1.4874 $290.0430
260+ $1.3336 $346.7360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,100 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess