Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1206274-LT1791IS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1791IS CAD Model

Description

The LT1791IS is a high-quality RS-485/RS-422 transceiver from Linear Technology, designed to provide reliable data communications in harsh industrial environments. This component is a part of Linear Technology's robust line of transceivers that are engineered to withstand extreme conditions while maintaining the integrity of the data transmission.

Key Features

  • Extended Temperature Range: The LT1791IS operates efficiently over a wide temperature range from -40°C to 85°C, ensuring performance in diverse operating conditions.
  • Enhanced ESD Protection: With an integrated ESD protection of ±15kV on the transceiver interface pins, the device is safeguarded against electrostatic discharges, making it suitable for applications where ESD events are a concern.
  • High Data Rates: Capable of data rates up to 2.5Mbps, the LT1791IS is ideal for applications requiring high-speed data communication.
  • Fail-Safe Features: The transceiver includes a fail-safe feature that guarantees a logic-high receiver output when the receiver inputs are open or shorted, or if the transceiver is not powered.
  • Half-Duplex Operation: Designed for half-duplex communication, this transceiver allows for bidirectional communication over a single pair of wires, reducing the complexity and cost of the cable requirements.

Applications

The LT1791IS is suitable for a variety of applications, including but not limited to:

  • Industrial control systems
  • Factory automation
  • Networked devices in harsh environments
  • Instrumentation
  • Building automation

Product Specifications

The device is packaged in an industrial-grade 14-lead SOIC, providing a compact footprint for space-constrained applications. The LT1791IS requires a single 5V supply, and it features a low quiescent current, making it energy-efficient for continuous operation in power-sensitive designs.

Conclusion

Linear Technology's LT1791IS RS-485/RS-422 transceiver stands out with its robustness and reliability, ensuring seamless data communication even in the most demanding industrial settings. Its comprehensive protection features, combined with high-speed data transfer capabilities, make it an excellent choice for designers looking to implement a resilient network communication interface.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0400 $60.2000
12+ $9.8791 $118.5492
18+ $9.5703 $172.2654
25+ $9.2616 $231.5400
32+ $8.9528 $286.4896
42+ $8.0267 $337.1214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,173 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention