EN
  • EN
  • DE

LT1801IS8

Part No LT1801IS8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Dual/Quad 80MHz, 25V/μs Low Power Rail-to-Rail Input and Output Precision Op Amps | IC OPAMP GP 2 CIRCUIT 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 25V/μs
Gain Bandwidth Product 80MHz
Current - Input Bias 25nA
Voltage - Input Offset 75μV
Supply Current 1.6mA
Current - Output / Channel 50mA
Supply Voltage , Single/Dual (±) 2.3V ~ 12.6V, ±1.15V ~ 6.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number LT1801
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1206310-LT1801IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1801IS8 CAD Model

Description

The LT1801IS8 is a high-performance, low noise, dual operational amplifier from Linear Technology, now part of Analog Devices. This op amp is designed to offer a perfect balance of speed and power efficiency, making it suitable for a wide range of applications, including battery-powered devices, audio amplification, and signal conditioning in medical and industrial equipment.

Key Features:

  • Rail-to-Rail Input and Output: The LT1801IS8 can operate with input and output signals that extend to both supply rails, offering increased dynamic range in single or split supply operations.
  • Low Noise Performance: With its low voltage noise of just 8nV/√Hz at 1kHz, this op amp is ideal for applications that require minimal noise interference.
  • High Speed: A slew rate of 7.2V/μs and a gain bandwidth product of 80MHz make the LT1801IS8 suitable for fast signal processing applications.
  • Low Power Consumption: The device maintains its performance while consuming just 3.6mA of supply current per amplifier, which is beneficial for power-sensitive designs.
  • Wide Supply Range: It can operate from a supply range of 2.7V to 12.6V, accommodating various application requirements and simplifying power supply design.
  • Stable with Capacitive Loads: The LT1801IS8 is stable with capacitive loads up to 500pF, which is advantageous for driving capacitive loads without oscillation.

Package and Applications:

The LT1801IS8 comes in an 8-lead SO package, which is compact and suitable for space-constrained applications. Its versatility allows it to be used in a variety of circuits, ranging from simple audio amplifiers to complex filters and data acquisition systems. Whether you are designing a high-fidelity audio interface, a sensitive instrumentation circuit, or a battery-operated device, the LT1801IS8 delivers the performance you need.

Linear Technology's commitment to high-quality and reliable components is evident in the LT1801IS8's design and performance. Its combination of features makes it an excellent choice for designers looking for a dual op amp that does not compromise on speed, power efficiency, or noise performance.

You May Also Be Interested in

STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0284 $50.1420
13+ $8.2285 $106.9705
19+ $7.9713 $151.4547
26+ $7.7142 $200.5692
34+ $7.4571 $253.5414
45+ $6.6856 $300.8520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess