EN
  • EN
  • DE

SCH3221-7U

Part No SCH3221-7U
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 64WFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Microchip Technology
Series -
Package Tray
Product Status Active
Applications I/O Controller
Interface -
Voltage - Supply 3.3V
Package / Case 64-WFBGA
Supplier Device Package 64-WFBGA (6x6)
Mounting Type Surface Mount
Base Product Number SCH3221
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.90.6800
Win Source Part Number 1370767-SCH3221-7U
Ultra Librarian 3D Model Ultra Librarian SCH3221-7U CAD Model

Description

The SCH3221-7U is a versatile and powerful Super I/O controller from the renowned manufacturer, Microchip Technology. This advanced chip is designed to handle the input/output operations in embedded systems, particularly in industrial and PC-based applications. It is the perfect solution for designers looking for a reliable and high-performance I/O controller with a small footprint.

Key Features

  • Multi-Function Integration: The SCH3221-7U integrates legacy functions such as keyboard controller (KBC), mouse controller, UARTs, parallel port, and floppy disk controller, significantly reducing the number of components required on a motherboard.
  • Enhanced Power Management: With advanced power management features, this Super I/O controller supports various low-power modes and wake-up events, which is crucial for energy-efficient system designs.
  • Flexible Interface: It offers a variety of interfaces, including LPC (Low Pin Count) and enhanced Serial IRQ interface, which are compatible with most CPUs and chipsets in the market.
  • Robust Serial Ports: The device includes two high-speed serial communication ports (UARTs) with 16-byte FIFOs, ensuring smooth and efficient data transmission.
  • GPIO Support: General-purpose input/output (GPIO) pins are available for flexible system configuration and customization, allowing designers to tailor the device to specific application needs.

Applications

The SCH3221-7U is ideal for a wide range of applications, including:

  • Industrial PCs and Automation Systems
  • Embedded Systems
  • Point of Sale (POS) Terminals
  • Networking Equipment
  • Server Platforms

Quality and Reliability

As with all Microchip products, the SCH3221-7U is built to the highest standards of quality and reliability. It undergoes rigorous testing and validation to ensure that it meets the stringent requirements of industrial and commercial applications. When you choose the SCH3221-7U, you are selecting a product that is backed by Microchip Technology's commitment to excellence.

You May Also Be Interested in

Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269
Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 40MHZ / Interface
Lowest to $586.4662
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928
Harris Corporation
PROGRAMMABLE DMA CONTROLLER / CMOS DMA Controller Interface 40-CERDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7255 $54.0785
16+ $6.3389 $101.4224
25+ $6.1408 $153.5200
34+ $5.9427 $202.0518
44+ $5.7446 $252.7624
59+ $5.1503 $303.8677
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 340 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess