EN
  • EN
  • DE

RTL8191SE

Part No RTL8191SE
Manufacturer Realtek
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Realtek
Win Source Part Number 302500-RTL8191SE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RTL8191SE CAD Model

Description

The Realtek RTL8191SE is a highly integrated single-chip 802.11n Wireless LAN (WLAN) solution for PCI Express interface. It combines a WLAN MAC, a 2T2R capable WLAN baseband, and WLAN RF in a single chip. It is designed for high-performance and cost-effective wireless connectivity in desktop and laptop computers.

Applications

  • Desktop Computers: Provides Wi-Fi connectivity via a PCI Express slot.
  • Laptop Computers: Enables wireless networking capabilities.
  • Embedded Systems: Suitable for embedded systems requiring PCI Express Wi-Fi connectivity.
  • Industrial PCs: Offers wireless communication for industrial applications.

Features

  • IEEE 802.11b/g/n compliant: Supports standard Wi-Fi protocols for broad compatibility.
  • Integrated WLAN MAC, Baseband, and RF: Reduces the number of external components and simplifies system design.
  • 2T2R (2 Transmit, 2 Receive): Provides improved performance and range compared to 1T1R solutions.
  • PCI Express Interface: Enables high-speed data transfer and seamless integration with host processors.
  • Supports Wi-Fi Direct: Enables peer-to-peer wireless connections without an access point.
  • Advanced Power Management: Optimizes power consumption for energy-efficient operation.
  • Support for WEP, WPA, and WPA2 encryption: Ensures secure wireless communication.

Benefits

  • High Performance: 2T2R architecture provides improved data rates and range.
  • Cost-Effective: Integrated design reduces BOM (Bill of Materials) cost.
  • Easy Integration: PCI Express interface simplifies hardware and software development.
  • Reliable Wireless Connectivity: Provides stable and consistent Wi-Fi performance.
  • Secure Wireless Communication: Protects data from unauthorized access.
  • Wide Compatibility: Supports standard Wi-Fi protocols for broad interoperability.

Technical Specifications

The RTL8191SE operates in the 2.4 GHz frequency band and supports data rates up to 300 Mbps. It features advanced power management techniques to minimize power consumption in both active and standby modes. The PCI Express interface allows for seamless connectivity to a variety of host processors. The 2T2R architecture provides improved signal strength and coverage compared to single-antenna solutions.

The Realtek RTL8191SE is a versatile and reliable Wi-Fi solution for desktop and laptop computers, offering a balance of performance, cost, and ease of integration. Its 2T2R architecture and support for industry-standard protocols make it an ideal choice for devices requiring high-performance wireless connectivity via PCI Express.

You May Also Be Interested in

Bel Power Solutions
Need more? Email Us
Broadcom Limited
Lowest to $14.0766
Broadcom Limited
Need more? Email Us
AMCC
Need more? Email Us
Qualcomm
Lowest to $2.9383
Broadcom Limited
Need more? Email Us
Qualcomm
Lowest to $8.1818
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess