EN
  • EN
  • DE

QCPM-9801

Part No QCPM-9801
Manufacturer Broadcom Limited
Catalog HOT - SALES and EOL Components (Q - R)
Description PCS/AMPS Dual-Band Dual-Mode Power Amplifier Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Broadcom Limited
Win Source Part Number 285546-QCPM-9801
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian QCPM-9801 CAD Model

Description

The Broadcom Limited QCPM-9801 is a highly integrated, multimode, multiband power amplifier module (PAM) designed for wireless communication applications. This PAM supports various standards, including GSM, EDGE, UMTS, and LTE. It is optimized for high efficiency and linearity, making it suitable for use in smartphones, tablets, and other mobile devices. The QCPM-9801 integrates multiple power amplifier stages, impedance matching networks, and control circuitry into a compact package, reducing board space requirements and simplifying the design process.

Applications

  • Smartphones
  • Tablets
  • Mobile Hotspots
  • Cellular IoT Devices
  • Wireless Data Cards

Features

  • Multimode, Multiband Operation: Supports GSM, EDGE, UMTS, and LTE standards across multiple frequency bands.
  • High Efficiency: Designed for optimal power efficiency, extending battery life in mobile devices.
  • High Linearity: Provides excellent signal linearity, minimizing distortion and improving signal quality.
  • Integrated Impedance Matching: Simplifies RF design and reduces external component count.
  • Compact Package: Small form factor for space-constrained applications.
  • Integrated Control Circuitry: Enables precise power control and bias optimization.
  • Low Leakage Current: Minimizes power consumption in standby mode.

Benefits

  • Extended Battery Life: High efficiency operation translates to longer battery life for mobile devices.
  • Improved Signal Quality: High linearity ensures minimal signal distortion and better call quality.
  • Reduced Board Space: Compact package and integrated components reduce PCB footprint.
  • Simplified Design: Integrated impedance matching and control circuitry streamline the design process.
  • Enhanced System Performance: Optimized for seamless integration with wireless transceivers.

Additional Details

The QCPM-9801 typically operates within a voltage range of 3.0V to 5.0V. It's designed to meet stringent regulatory requirements for spurious emissions and harmonic distortion. The module incorporates advanced thermal management techniques to ensure reliable operation over a wide temperature range. Its performance characteristics are usually specified across various frequency bands including but not limited to cellular bands like 850MHz, 900MHz, 1800MHz, 1900MHz, and various LTE bands. The device uses a standard surface mount package for easy assembly. Careful attention should be paid to the recommended PCB layout and grounding techniques to ensure optimal RF performance.

You May Also Be Interested in

AMCC
Need more? Email Us
Qualcomm
Lowest to $7.0594
Eon Silicon Solution
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $11.4253
Broadcom Limited
Lowest to $0.8166
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess