The TPS53819RGTR from Texas Instruments is a highly efficient, small-sized, synchronous buck converter suitable for point-of-load (POL) solutions. It is designed to deliver high performance in power conversion for various applications, including computing, networking, and telecommunications systems.
Key Features
- Efficiency: The device boasts an exceptional power efficiency, which helps reduce the heat generated and improves system reliability.
- Input Voltage Range: The TPS53819RGTR operates with an input voltage range of 4.5V to 28V, accommodating a wide array of power sources.
- Output Voltage: It provides an adjustable output voltage from 0.7V to 5.5V, making it versatile for different low-voltage applications.
- Current Capability: The regulator can deliver continuous output current up to 10A, suitable for high-power applications.
- Switching Frequency: The device supports a programmable switching frequency ranging from 300kHz to 1.2MHz, allowing optimization between efficiency and component size.
- Package: Housed in a compact 16-pin QFN package (RGTR), it minimizes the footprint on the PCB and is ideal for space-constrained applications.
- Thermal Performance: Enhanced thermal performance is achieved through the PowerPAD™ package design, ensuring stable operation even under high power loads.
Protection Features
TPS53819RGTR is equipped with a comprehensive set of protection features to ensure the safety and longevity of the device. These include:
- Overcurrent protection (OCP)
- Undervoltage lockout (UVLO)
- Overvoltage protection (OVP)
- Thermal shutdown (TSD)
Applications
The versatility of the TPS53819RGTR makes it suitable for a wide range of applications, including but not limited to:
- Servers and storage systems
- Networking equipment such as routers and switches
- Telecommunications infrastructure
- Industrial systems
- FPGA, DSP, and ASIC power supplies
With its combination of efficiency, flexibility, and protection, the TPS53819RGTR by Texas Instruments stands out as a reliable and robust solution for demanding power management tasks.