EN
  • EN
  • DE
  • IT

DS110DF410SQ/NOPB

Part No DS110DF410SQ/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 48WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Ethernet Interface 48-WQFN (7x7)
Manufacturer Texas Instruments
Package Reel - TR
Mounting Surface Mount
Package 48-WFQFN Exposed Pad
Case / Package 48-WQFN (7x7)
Family Name DS110DF410
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Part Number DS110DF410SQ/NOPB-ND, -296-40088-1-ND, 296-40088-6, 296-40088-1, 296-40088-2
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917291-DS110DF410SQ/NOPB
Ultra Librarian 3D Model Ultra Librarian DS110DF410SQ/NOPB CAD Model

Description

Product Overview: DS110DF410SQ/NOPB

The DS110DF410SQ/NOPB is a high-performance, low-power quad-channel retimer from Texas Instruments. This advanced signal conditioning device is designed to enhance the signal integrity of high-speed data links, making it an essential component for applications that require robust and reliable high-speed data transmission.

Key Features

  • High-Speed Performance: Supports data rates up to 10.3125 Gbps per channel, making it suitable for 10 Gigabit Ethernet, 8G Fibre Channel, and other high-speed interfaces.
  • Quad-Channel Integration: Features four independent retimer channels in a single package, reducing board space and simplifying design.
  • Adaptive Equalization: Equipped with adaptive equalization technology that compensates for signal loss across long PCB traces and cables.
  • Programmable Settings: Offers a wide range of programmable settings via an I2C interface, allowing for fine-tuning of signal characteristics to meet specific system requirements.
  • Low Power Consumption: Designed with power efficiency in mind, it helps to minimize power consumption in high-speed data systems.
  • Enhanced Signal Integrity: Improves signal integrity by reducing jitter and crosstalk, which is critical for maintaining data integrity at high speeds.

Applications

  • Data center and enterprise networking equipment
  • High-speed backplanes and cable extenders
  • Storage systems and servers
  • Telecommunications infrastructure

Product Advantages

The DS110DF410SQ/NOPB by Texas Instruments provides designers with a robust solution for maintaining signal quality in complex systems. Its ability to handle high data rates while minimizing power consumption and preserving signal integrity makes it an ideal choice for modern high-speed digital applications. Additionally, the device's programmability and integration of four channels into a single package offer flexibility and convenience, reducing time-to-market and simplifying the design process.

You May Also Be Interested in

NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $85.3896
ON Semiconductor
IC INTERFACE SPECIALIZED 32LQFP / Data Management Interface 32-LQFP (7x7)
Lowest to $8.8820
NXP / Nexperia
IC INTFACE SPECIALIZED 40HVQFN / DisplayPort Interface 40-HVQFN (6x6)
Lowest to $2.0232
Zilog
IC INTERFACE SPECIALIZED 40DIP / Interface 40-PDIP
Need more? Email Us
Diodes Incorporated
IC INTFACE SPECIALIZED 160LFBGA / PCI-to-PCI Bridge Interface 160-LFBGA (15x15)
Lowest to $17.9241
Texas Instruments
IC INTFACE SPECIALIZED 176LQFP / PCI-to-PCI Bridge Interface 176-LQFP (24x24)
Lowest to $12.1860
Texas Instruments
IC INTERFACE SPECIALIZED 257BGA / PCI-to-PCI Bridge Interface 257-BGA MICROSTAR (16x16)
Lowest to $616.8359
Diodes Incorporated
IC INTERFACE SPECIALIZED 128LQFP / PCI-to-PCI Bridge Interface 128-LQFP (14x14)
Lowest to $22.4179
Renesas Electronics America
IC INTFACE SPECIALIZED 484FCBGA
Lowest to $407.7660

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.5032 $85.0064
3+ $34.8744 $104.6232
5+ $33.7846 $168.9230
7+ $32.6948 $228.8636
8+ $31.6049 $252.8392
11+ $28.3355 $311.6905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess