EN
  • EN
  • DE
  • IT

AD9393BBCZRL-80

Part No AD9393BBCZRL-80
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description IC INTERFACE 80MHZ HDMI 76CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Applications HDMI, DVI, Receivers
Supply Voltage - Operating 3.15 V to 3.47 V
Case / Package 76-CSPBGA (6x6)
Mounting Surface Mount
Win Source Part Number 1013705-AD9393BBCZRL-80
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD9393BBCZRL-80 CAD Model

Description

The AD9393BBCZRL-80 is a high-performance integrated circuit developed by Analog Devices Inc., a leader in the manufacturing of precision high-performance integrated circuits. This product is designed to cater to the demanding needs of advanced digital signal processing and high-speed data acquisition systems.

At the heart of the AD9393BBCZRL-80 is a powerful architecture that allows for efficient handling of complex signal processing tasks. This makes it an ideal choice for applications in communications, medical imaging, radar systems, and instrumentation that require robust and reliable performance.

Key Features:

  • High-speed operation, ensuring quick data processing and reduced latency in critical applications.
  • Low power consumption, which is essential for portable and battery-operated devices, helping to extend their operational lifetime.
  • Precision data conversion, providing accurate and reliable signal processing for high-integrity applications.
  • Robust thermal performance, allowing the device to operate effectively across a wide range of temperatures.
  • Compact package design, making it suitable for space-constrained applications without compromising on functionality.

Applications:

The versatility of the AD9393BBCZRL-80 enables it to be used across various industries and applications. Some of the typical applications for this product include:

  • Wireless and wired communication systems that require high-speed data handling and processing.
  • Advanced medical imaging equipment, where precision and reliability are paramount.
  • Radar and navigation systems, where the ability to process complex signals quickly is crucial.
  • Industrial and scientific instrumentation, benefitting from the device's precision and low power consumption.

With its combination of speed, efficiency, and precision, the AD9393BBCZRL-80 from Analog Devices Inc. represents a top-tier solution for system designers looking to enhance the performance and reliability of their high-speed signal processing applications.

You May Also Be Interested in

Zilog
IC INTERFACE SPECIALIZED 40DIP / Interface 40-PDIP
Lowest to $16.2163
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Need more? Email Us
ON Semiconductor
IC INTERFACE SPECIALIZED 48TQFP / PC's, PDA's Interface 48-TQFP (7x7)
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 24SO
Lowest to $2.5905
NXP / Nexperia
IC INTFACE SPECIALIZED 81LFBGA / PCI Express MAX to PCI Express PHY Interface 81-LFBGA (9x9)
Lowest to $11.8365
Texas Instruments
IC INTERFACE SPECIALIZED 257BGA / PCI-to-PCI Bridge Interface 257-BGA MICROSTAR (16x16)
Lowest to $616.8359
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $193.9105
Maxim Integrated
IC INTERFACE SPECIALIZED 10UMAX / Smart Card Interface 10-uMAX/uSOP
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 40HVQFN / DisplayPort Interface 40-HVQFN (6x6)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $9.1251 $73.0008
18+ $7.4873 $134.7714
27+ $7.2532 $195.8364
37+ $7.0190 $259.7030
48+ $6.7850 $325.6800
64+ $6.0838 $389.3632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess