EN
  • EN
  • DE

MAX1741EUB+T

Part No MAX1741EUB+T
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 10UMAX / Smart Card Interface 10-uMAX/uSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Tape & Reel
Product Status Obsolete
Applications Smart Card
Interface MICROWIRE™, QSPI™, Serial, SPI™
Voltage - Supply 1.43V ~ 5.5V, 2.25V ~ 5.5V
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-uMAX/uSOP
Mounting Type Surface Mount
Base Product Number MAX1741
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354106-MAX1741EUB+T
Ultra Librarian 3D Model Ultra Librarian MAX1741EUB+T CAD Model

Description

Maxim Integrated's MAX1741EUB+T Step-Down DC-DC Converter

The MAX1741EUB+T is a highly efficient, compact, step-down DC-DC converter from Maxim Integrated, designed to deliver robust power management in a diverse range of applications. This converter is particularly well-suited for portable devices due to its small size and low power consumption.

Key Features:

  • High Efficiency: The MAX1741EUB+T is capable of up to 96% efficiency, which minimizes energy loss and extends battery life in portable applications.
  • Adjustable Output Voltage: It allows for an adjustable output voltage range, which can be set via external resistors, providing design flexibility for various voltage requirements.
  • Low Dropout Operation: The device's low dropout operation ensures consistent performance even when the input voltage is close to the output voltage.
  • Power-Save Mode: It includes a power-save mode that reduces quiescent current to save power at light loads, making it ideal for battery-powered devices.
  • Thermal Protection: The MAX1741EUB+T comes with built-in thermal protection to safeguard the device under high-temperature conditions.
  • Compact Package: Housed in a small, 10-pin µMAX package, it occupies minimal board space, which is critical in space-constrained applications.

Applications:

  • Portable and battery-powered devices
  • Wireless handsets
  • PDAs and smartphones
  • GPS receivers
  • Digital cameras
  • MP3 players

The MAX1741EUB+T operates over a wide input voltage range from 2.7V to 5.5V, making it versatile for use with various power sources. The device's high switching frequency allows for the use of small, low-cost inductors and capacitors, reducing the overall solution size. With its comprehensive set of features, the MAX1741EUB+T is an excellent choice for designers looking to optimize power efficiency and space in their next project.

You May Also Be Interested in

Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
Rochester Electronics
MD8212/B / Interface
Need more? Email Us
Microchip Technology
IC PFX 36XG4, 36-LANE PCIE SWITC / Interface
Lowest to $310.4478
Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174
Rochester Electronics
DUAL MARKED (5962-87518013A) / Interface
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201
Toshiba Semiconductor and Storage
IC
Lowest to $6.6030
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess