EN
  • EN
  • DE

SCC2681AC1N40

Part No SCC2681AC1N40
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description Dual asynchronous receiver/transmitter (DUART)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1247140-SCC2681AC1N40
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SCC2681AC1N40 CAD Model

Description

The SCC2681AC1N40 is a versatile integrated circuit from NXP Semiconductors, designed to provide a dual universal asynchronous receiver-transmitter (UART) interface for serial communication in embedded systems. This high-performance IC is particularly suitable for applications requiring reliable data exchange between a microprocessor and various serial devices such as modems, printers, and remote terminals.

Key Features

  • Dual Channel: The SCC2681AC1N40 contains two independent UART channels, allowing simultaneous data processing of two separate serial ports, which enhances the efficiency of the system.
  • Baud Rate: It supports a wide range of baud rates, making it highly adaptable to different communication standards and requirements.
  • Programmable: Each UART channel is fully programmable, allowing customization of serial data format and operational modes to fit specific application needs.
  • Buffering: Integrated FIFO buffers help manage data flow, reducing the risk of data loss during high-speed communication and decreasing the load on the system's CPU.
  • Interrupt Capability: The device features a prioritized interrupt system that can be configured to respond to various events, ensuring efficient handling of communication tasks without unnecessary processor intervention.

Applications

The SCC2681AC1N40 is ideal for a wide range of applications in various industries. Its robust serial communication capabilities make it an excellent choice for:

  • Industrial control systems
  • Network management
  • Data acquisition systems
  • Point of sale terminals
  • Telecommunications equipment

Technical Specifications

Parameter Value Supply Voltage 5V Operating Temperature -40°C to +85°C Package 40-DIP Mounting Type Through Hole

With its robust feature set and flexible interfacing options, the SCC2681AC1N40 from NXP is a reliable and efficient solution for enhancing serial communication in sophisticated electronic systems.

You May Also Be Interested in

Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
Renesas Electronics America
ASYNCH COMMS INTERFACE ADAPTER / UART IC Channel
Lowest to $34.4132
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Lowest to $10.0855
National Semiconductor (TI)
SERIAL I/O CONTROLLER, 1 CHANNEL
Lowest to $9.1764
MaxLinear Inc
IC UART FIFO 64B DUAL 32QFN
Lowest to $4.2435
Sipex Corporation
SIPEX PRINTER INTERFACE 8 I/O
Lowest to $1.1519
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Need more? Email Us
Renesas Electronics America
IC ASYNC COMM ELEMENT UART 40DIP
Lowest to $163.2073
Microchip Technology
UART UNIVERSAL ASYNCHRONOUS RECE
Lowest to $3.2210

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess