EN
  • EN
  • DE

CGY887A,112

Part No CGY887A,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC PUSH-PULL AMP 860MHZ SOT115J / Push Pull CATV Amplifier 870MHz Single-Element 7-Pin SFM Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Bulk
Part Status Obsolete(EOL)
Applications CATV
Number of Circuits 1
Operating Supply Current 240mA
Mounting SMD
Package SOT-115J
Manufacturer Package SOT115J
Win Source Part Number 771510-CGY887A,112
Popularity Medium
Supply and Demand Status Limited
Family Name CGY887A
Introduction Date November 02, 1998
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CGY887A,112 CAD Model

Description

The CGY887A,112 is a state-of-the-art RF power amplifier module designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This product is engineered to deliver high-performance solutions for a wide range of applications, including but not limited to, wireless communication systems, aerospace, and defense technologies.

Key Features

  • High Frequency Range: The CGY887A,112 operates at a broad frequency spectrum, making it versatile for various high-frequency applications.
  • Efficient Power Output: It boasts a robust power output level, ensuring reliable and consistent performance in demanding environments.
  • Advanced Technology: Incorporating the latest semiconductor technology, the CGY887A,112 offers superior efficiency and longevity.
  • Durable Construction: Built with high-quality materials, this product is designed to withstand rigorous usage and harsh operating conditions.
  • Low Distortion: The amplifier provides clean signal amplification with minimal distortion, critical for high-precision applications.

Applications

The CGY887A,112 is ideal for a variety of applications that require high-quality RF amplification. It is particularly useful in:

  • Telecommunications infrastructure
  • Satellite communication systems
  • Radar systems
  • RF test equipment
  • Avionics

Specifications

Parameter Value Manufacturer NXP Semiconductors Part Number CGY887A,112 Frequency Range Specified by manufacturer Output Power Specified by manufacturer Technology GaN on SiC Package Surface-mount

The CGY887A,112 from NXP Semiconductors is a testament to the company's commitment to providing high-quality, reliable components for the most demanding of applications. Its robust design and technical specifications make it a go-to choice for engineers and professionals seeking top-tier RF amplification solutions.

You May Also Be Interested in

Rohm Semiconductor
Low voltage operation video driver with LPF
Lowest to $1.9600
Fairchild/ON Semiconductor
IC DRVR VID 1CH FLTR/CLAMP 8SOIC
Lowest to $2.7524
Intersil
IC MUX AMP 3 X 4:1 500MHZ 32QFN
Lowest to $8.1612
Intersil
Need more? Email Us
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $2.6900
Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $3.0504
Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us
Intersil
IC MUX AMP 3 X 2:1 500MHZ 24QSOP
Lowest to $9.5484

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess