EN
  • EN
  • DE
  • IT

XRT83VSH38IBCWC

Part No XRT83VSH38IBCWC
Manufacturer Exar Corporation
Catalog Interface - Specialized
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Exar Corporation
Win Source Part Number 416661-XRT83VSH38IBCWC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XRT83VSH38IBCWC CAD Model

Description

The XRT83VSH38IBCWC is a high-performance 3.3V Quad Serial Transceiver designed for a wide range of telecommunications and data communication applications. This device offers four independent channels, each capable of transmitting and receiving serial data at various speeds. It is manufactured by Exar Corporation, a company known for its expertise in mixed-signal and data management solutions. The XRT83VSH38IBCWC is specifically engineered to provide reliable and efficient data transmission in demanding environments, making it a suitable choice for applications requiring robust serial communication.

Applications

  • DS3/E3 line interface units
  • PDH and SDH multiplexers
  • Digital cross-connect systems (DCS)
  • Wireless base stations
  • ATM equipment

Features

  • Four independent transceivers in a single package
  • Supports DS3/E3 and STS-1 signal rates
  • Integrated clock and data recovery (CDR) circuits
  • Low power consumption
  • 3.3V power supply operation
  • Jitter attenuation capabilities
  • Built-in loopback testing functionality
  • Compliant with industry standards, including Telcordia GR-253 and ITU-T G.703
  • Available in a compact package for space-constrained applications

Benefits

  • Reduced component count, leading to lower system cost
  • Improved system performance due to integrated CDR and jitter attenuation
  • Lower power consumption, contributing to energy efficiency
  • Simplified board design and layout
  • Enhanced system reliability due to robust design and testing
  • Faster time-to-market due to ease of integration
  • Flexibility in supporting multiple data rates and standards
  • Improved signal integrity in noisy environments

Additional Details

The XRT83VSH38IBCWC operates from a 3.3V power supply, making it compatible with modern low-voltage systems. The device incorporates advanced clock and data recovery (CDR) circuits, ensuring reliable data transmission even in the presence of jitter and noise. Its integrated loopback testing functionality allows for easy system diagnostics and troubleshooting. The transceiver is available in a compact package, making it suitable for applications where board space is limited. It adheres to industry standards such as Telcordia GR-253 and ITU-T G.703, ensuring compatibility with existing telecommunications infrastructure. The XRT83VSH38IBCWC's robust design and comprehensive feature set make it a compelling choice for a variety of serial communication applications.

You May Also Be Interested in

Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $14.1222
NXP / Nexperia
IC INTFACE SPECIALIZED 81LFBGA / PCI Express MAX to PCI Express PHY Interface 81-LFBGA (9x9)
Lowest to $14.8829
Analog Devices Inc.
IC INTERFACE SPECIALIZED 80LQFP / Displays, Monitors, TV Interface 80-LQFP (14x14)
Lowest to $9.9363
Texas Instruments
IC INTERFACE SPECIALIZED 257BGA / PCI-to-PCI Bridge Interface 257-BGA MICROSTAR (16x16)
Lowest to $45.6021
IDT, Integrated Device Technology Inc
IC INTERFACE SPECIALIZED 8SOIC
Lowest to $11.0444
NXP / Nexperia
IC INTERFACE SPECIALIZED 24SO
Lowest to $2.5905
Zilog
IC INTERFACE SPECIALIZED 40DIP / Interface 40-PDIP
Lowest to $16.2163
NXP / Nexperia
IC INTFACE SPECIALIZED 40HVQFN / DisplayPort Interface 40-HVQFN (6x6)
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 81LFBGA / PCI Express MAX to PCI Express PHY Interface 81-LFBGA (9x9)
Lowest to $11.8365

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.8246 $87.6492
4+ $35.9595 $143.8380
6+ $34.8354 $209.0124
8+ $33.7112 $269.6896
10+ $32.5884 $325.8840
14+ $29.2172 $409.0408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess